TRANS NPN 160V 1.5A TO126
Silicon Complementary Transistors
BIPOLAR TRANSISTOR, NPN, 160V; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:1.5A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:140MHz RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE373 | 70215762 | 29C4565 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | T-NPN SI AF DRIVER | Bipolar Transistor, Npn, 160V; Transistor Polarity Nte Electronics |
| Packing Method | Bag | ||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps |
| VCEO | 160 volts | 160 volts | 160 volts |
| Polarity | NPN | NPN | |
| Package Type | TO-126 | TO-3 |