Bipolar (BJT) Transistor NPN 400V 15A 3MHz 175W Chassis Mount TO-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1124165-2N6547
Packaging: Tube
Mounting Style: Chassis Mount
Transistor Type: NPN
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Status: Obsolete
Temperature Range - Operating: 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control
Family Part Number: 2N6547
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 5V at 3A, 15A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 12 at 5A, 2V
Maximum Power: 175W
BIPOLAR TRANSISTOR, NPN, 400V; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:15A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:3MHz RoHS Compliant: Yes
TRANSISTOR NPN 850V 15A, TO-3 PKG
TRANS NPN 400V 15A TO3
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2592-5-ND | 1124165-2N6547 | 89K1174 | 70013782 | 2N6547 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N6547 | Bipolar Transistor, Npn, 400V; Transistor Polarity Stmicroelectronics | TRANSISTOR NPN 850V 15A, TO-3 PKG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | |
| Package Type | TO-3; TO-204AA, TO-3 | TO-3; SOT3 | TO-3 | TO-3 | |
| Packing Method | Tube; Tube | Tube; Tube | |||
| TJ | 200 C (392 F) | ||||
| Power Gain | 12 dB |