3A, 80V, PNP, Si, POWER TRANSISTOR, TO-126, PLASTIC, TO-126, 3 PIN Product overview: MJE172 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE172 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 3A 50MHz 12.5W Through Hole SOT-32-3
BIPOLAR TRANSISTOR, PNP, -80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:3A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes
TRANS PNP 80V 3A SOT32-3
TRANSISTOR, PNP, -100V 3A, SOT-32 PKG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJE172 | 497-2553-5-ND | 89K0808 | MJE172 | 70013970 |
| Product Name | 3A 80V Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistor, Pnp, -80V; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR, PNP, -100V 3A, SOT-32 PKG |
| Polarity | PNP | PNP | PNP | ||
| Package Type | TO-225AA, TO-126-3 | TO-3 | SOT-32 | ||
| IC(max) | 3000 milliamps | 3000 milliamps | -3000 milliamps | ||
| VCEO | 80 volts | 80 volts | -80 volts | ||
| PD | 12500 milliwatts | 12500 milliwatts |