Silicon Complementary Transistor
DARLINGTON TRANSISTOR, NPN, 80V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS NPN DARL 80V 8A TO3
| Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 70214617 | 29C4506 | NTE243 |
| Product Name | TRANSISTOR NPN SILICON DARLINGTON 80V IC=8A TO-3 CASE COMP TO NTE244 | Darlington Transistor, Npn, 80V, To-3; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-3 | TO-3 | |
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps |
| VCEO | 80 volts | 80 volts | 80 volts |
| VCBO | 80 volts |