onsemi TRANSISTORS - Transistors (BJT) - Single - 2N6038G 2N6038G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 762274-2N6038G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 40W Transistor Type: NPN - Darlington Family Name: 2N6038 Categories: Discrete Semiconductor Products Manufacturer Package: TO-225AA Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 40mA, 4A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 2A, 3V Alternative Parts (Cross-Reference): 2SD2242; 2SD2242Q; 2SD2242R; ; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 762274-2N6038G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 40W Transistor Type: NPN - Darlington Family Name: 2N6038 Categories: Discrete Semiconductor Products Manufacturer Package: TO-225AA Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 40mA, 4A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 2A, 3V Alternative Parts (Cross-Reference): 2SD2242; 2SD2242Q; 2SD2242R; ; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6038G - 762274-2N6038G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6038G
762274-2N6038G
TRANSISTORS - Transistors (BJT) - Single - 2N6038G 762274-2N6038G
Manufacturer: ON Semiconductor Win Source Part Number: 762274-2N6038G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 40W Transistor Type: NPN - Darlington Family Name: 2N6038 Categories: Discrete Semiconductor Products Manufacturer Package: TO-225AA Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 40mA, 4A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 2A, 3V Alternative Parts (Cross-Reference): 2SD2242; 2SD2242Q; 2SD2242R; ; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762274-2N6038G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 40W
Transistor Type: NPN - Darlington
Family Name: 2N6038
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-225AA
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 40mA, 4A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 2A, 3V
Alternative Parts (Cross-Reference): 2SD2242; 2SD2242Q; 2SD2242R; ;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2N6038GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6038GOS-ND
Single Bipolar Transistors 2N6038GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 4A 40W Through Hole TO-126

Bipolar (BJT) Transistor NPN - Darlington 60V 4A 40W Through Hole TO-126

Buy Now Datasheet
BIP C77 NPN 4A 60V - 70099768 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP C77 NPN 4A 60V
70099768
BIP C77 NPN 4A 60V 70099768
BIP C77 NPN 4A 60V

BIP C77 NPN 4A 60V

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6038G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6038G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6038G
TRANS NPN DARL 60V 4A TO126

TRANS NPN DARL 60V 4A TO126

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
2N6038G
Darlington Transistors 2N6038G
Darlington Transistors 4A 60V Bipolar Power NPN

Darlington Transistors 4A 60V Bipolar Power NPN

Buy Now Datasheet
TRANS NPN DARL 60V 4A TO225AA - 598-2N6038G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN DARL 60V 4A TO225AA
598-2N6038G
TRANS NPN DARL 60V 4A TO225AA 598-2N6038G
TRANS NPN DARL 60V 4A TO225AA

TRANS NPN DARL 60V 4A TO225AA

Supplier's Site
Single Bipolar Transistors - 2N6038G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N6038G
Single Bipolar Transistors 2N6038G
TRANS NPN DARL 60V 4A TO126

TRANS NPN DARL 60V 4A TO126

Supplier's Site Datasheet
Darlington Transistor, Npn, 60V, To-225; Transistor Polarity Onsemi - 42K3162 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 60V, To-225; Transistor Polarity Onsemi
42K3162
Darlington Transistor, Npn, 60V, To-225; Transistor Polarity Onsemi 42K3162
DARLINGTON TRANSISTOR, NPN, 60V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 60V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors Transistors Bipolar RF Transistors Darlington Transistors
Product Number 762274-2N6038G 2N6038GOS-ND 70099768 2N6038G 2N6038G 598-2N6038G 2N6038G 42K3162
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6038G Single Bipolar Transistors BIP C77 NPN 4A 60V Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors TRANS NPN DARL 60V 4A TO225AA Single Bipolar Transistors Darlington Transistor, Npn, 60V, To-225; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN; NPN NPN - Darlington; NPN NPN
Package Type SOT3 TO-225AA, TO-126-3 TO-225AA TO-225AA, TO-126-3 TO-3
PD 40000 milliwatts 40000 milliwatts
hfe 100
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data