NTE Electronics, Inc. 40V 0.6A Bipolar Transistor NTE123AP

Description
TRANS NPN 40V 0.6A TO92 Product overview: NTE123AP from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NTE123AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 0.6A TO92 Product overview: NTE123AP from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NTE123AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.6A Bipolar Transistor
276-NTE123AP
40V 0.6A Bipolar Transistor 276-NTE123AP
TRANS NPN 40V 0.6A TO92 Product overview: NTE123AP from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NTE123AP can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.6A TO92 Product overview: NTE123AP from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NTE123AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NTE123AP - 1232465-NTE123AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NTE123AP
1232465-NTE123AP
TRANSISTORS - Transistors (BJT) - Single - NTE123AP 1232465-NTE123AP
Manufacturer: NTE Win Source Part Number: 1232465-NTE123AP Manufacturer Homepage: www.nteinc.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Industrial

Manufacturer: NTE
Win Source Part Number: 1232465-NTE123AP
Manufacturer Homepage: www.nteinc.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Industrial

Buy Now
TRANSISTOR NPN SILICON 75V IC=0.6A TO-92 AUDIO TO VHF FREQUENCY DRIVER SWITCH CO - 70214870 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR NPN SILICON 75V IC=0.6A TO-92 AUDIO TO VHF FREQUENCY DRIVER SWITCH CO
70214870
TRANSISTOR NPN SILICON 75V IC=0.6A TO-92 AUDIO TO VHF FREQUENCY DRIVER SWITCH CO 70214870
Silicon NPN Transistor, Audio Amplifier, Switch, Silicone Material Type

Silicon NPN Transistor, Audio Amplifier, Switch, Silicone Material Type

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE123AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE123AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE123AP
TRANS NPN 40V 0.6A TO92

TRANS NPN 40V 0.6A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-NTE123AP 1232465-NTE123AP 70214870 NTE123AP
Product Name 40V 0.6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NTE123AP TRANSISTOR NPN SILICON 75V IC=0.6A TO-92 AUDIO TO VHF FREQUENCY DRIVER SWITCH CO Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bag SOT3 TO-92
Packing Method Bag Bag
IC(max) 600 milliamps 600 milliamps 600 milliamps
VCEO 40 volts 40 volts 40 volts
VCBO 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697316P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
80 V, 1 A NPN medium power transistors - BC56-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC807U - BC807U - Infineon Technologies AG
Specs
Polarity PNP (Dual); PNP
Package Type SC74
Packing Method Tape Reel; TAPE & REEL
View Details
3 suppliers