BIPOLAR TRANSISTOR, NPN, 800V; Transistor Polarity:NPN; Collector Emitter Voltage Max:800V; Continuous Collector Current:10A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Silicon Transistor High Voltage Horizontal Output for High Definition CRT, NPN Transistor Type
TRANS NPN 800V 10A TO3P
| Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 06M7393 | 70216011 | NTE2354 |
| Product Name | Bipolar Transistor, Npn, 800V; Transistor Polarity Nte Electronics | TRANSISTOR NPN SILICON 1500V IC=10A TO-3P CASE HORIZONTAL OUPUT FOR LARGE SCREEN | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; PNP | |
| Package Type | TO-3 | TO-3 | |
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps |
| VCEO | 800 volts | 800 volts | 800 volts |