STMicroelectronics, Inc. Single Bipolar Transistors 2N5416

Description
Bipolar (BJT) Transistor PNP 300V 1A 15MHz 1W Through Hole TO-39
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 1A 15MHz 1W Through Hole TO-39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-2596-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2596-5-ND
Single Bipolar Transistors 497-2596-5-ND
Bipolar (BJT) Transistor PNP 300V 1A 15MHz 1W Through Hole TO-39

Bipolar (BJT) Transistor PNP 300V 1A 15MHz 1W Through Hole TO-39

Buy Now Datasheet
Hard To Find - 2N5416 - 1123964-2N5416 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2N5416
1123964-2N5416
Hard To Find - 2N5416 1123964-2N5416
Manufacturer: STMicroelectronics Win Source Part Number: 1123964-2N5416 Packaging: Tube Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 15MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 50μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 2N5416 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 2.5V at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 50mA, 10V Maximum Power: 1W

Manufacturer: STMicroelectronics
Win Source Part Number: 1123964-2N5416
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 15MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 300V
Current - Collector Cutoff (Maximum): 50μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: 2N5416
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2.5V at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 50mA, 10V
Maximum Power: 1W

Buy Now
TRANSISTOR; PNP; -300V; -350V; -6V; -1A; -0.5A - 70014173 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR; PNP; -300V; -350V; -6V; -1A; -0.5A
70014173
TRANSISTOR; PNP; -300V; -350V; -6V; -1A; -0.5A 70014173
Silicon Transistor, PNP Transistor Type, -200 V Collector to Emitter Voltage -65 to +200 °C operating temperature range High voltage silicon epitaxial planar transistors designed for use in consumer and industrial line-operated applications. Particularly suited as drivers in high-voltage low current inverters, switching and series regulators.

Silicon Transistor, PNP Transistor Type, -200 V Collector to Emitter Voltage

  • -65 to +200 °C operating temperature range
    High voltage silicon epitaxial planar transistors designed for use in consumer and industrial line-operated applications. Particularly suited as drivers in high-voltage low current inverters, switching and series regulators.
Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5416 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5416
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5416
TRANS PNP 300V 1A TO39

TRANS PNP 300V 1A TO39

Supplier's Site
Transistor - 16447180 - Radwell International
Willingboro, NJ, United States
Transistor
16447180
Transistor 16447180
DISCONTINUED BY MANUFACTURER, BIPOLAR (BJT) TRANSISTOR, PNP, 300 V, 1 A, 15MHZ, 1 W, THROUGH HOLE TO-39. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BIPOLAR (BJT) TRANSISTOR, PNP, 300 V, 1 A, 15MHZ, 1 W, THROUGH HOLE TO-39. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 497-2596-5-ND 1123964-2N5416 70014173 2N5416 16447180
Product Name Single Bipolar Transistors Hard To Find - 2N5416 TRANSISTOR; PNP; -300V; -350V; -6V; -1A; -0.5A Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
Polarity PNP PNP PNP
Package Type TO-3; TO-39; TO-205AD, TO-39-3 Metal Can TO-3; TO-39; SOT3 TO-39
Packing Method Tube; Tube Tube; Tube
Power Gain 30 dB
Output Power 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1460568 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
0.25W Bipolar Transistor - 293-BCR108SH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
5 suppliers