Bipolar (BJT) Transistor NPN - Darlington 200V 8A 60W Through Hole TO-220
Bipolar Transistor; N Channel; 375dc 200v
TRANS NPN DARL 200V 8A TO220
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-7197-5-ND | 70013697 | BU806 |
| Product Name | Single Bipolar Transistors | Bipolar Transistor; N Channel; 375dc 200v | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN - Darlington; NPN |
| Package Type | TO-220; TO-220-3 | TO-220 | TO-220; TO-220-3 |
| PD | 60000 milliwatts | ||
| IC(max) | 8000 milliamps |