onsemi Single Bipolar Transistors TIP42G

Description
Bipolar (BJT) Transistor PNP 40V 6A 3MHz 2W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 6A 3MHz 2W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP42GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP42GOS-ND
Single Bipolar Transistors TIP42GOS-ND
Bipolar (BJT) Transistor PNP 40V 6A 3MHz 2W Through Hole TO-220

Bipolar (BJT) Transistor PNP 40V 6A 3MHz 2W Through Hole TO-220

Buy Now Datasheet
 - TIP42G - Rochester Electronics
Newburyport, MA, United States
TIP42 - Power Bipolar Transistor, 6A, 40V, PNP, TO-220AB, Plastic/Epoxy, 3 Pin

TIP42 - Power Bipolar Transistor, 6A, 40V, PNP, TO-220AB, Plastic/Epoxy, 3 Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP42G
Bipolar Transistors - BJT TIP42G
Bipolar Transistors - BJT 6A 40V 65W PNP

Bipolar Transistors - BJT 6A 40V 65W PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP42G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP42G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP42G
TRANS PNP 40V 6A TO220

TRANS PNP 40V 6A TO220

Supplier's Site
Transistor, Pnp, -40V, -6A, To-220; Transistor Polarity Onsemi - 50AC7405 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -40V, -6A, To-220; Transistor Polarity Onsemi
50AC7405
Transistor, Pnp, -40V, -6A, To-220; Transistor Polarity Onsemi 50AC7405
TRANSISTOR, PNP, -40V, -6A, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:3MHz; Power Dissipation Pd:2W; DC Collector Current:-6A; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -40V, -6A, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:3MHz; Power Dissipation Pd:2W; DC Collector Current:-6A; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
BIP T0220 PNP 6A 40V - 70100096 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 PNP 6A 40V
70100096
BIP T0220 PNP 6A 40V 70100096
BIP T0220 PNP 6A 40V

BIP T0220 PNP 6A 40V

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transistors Power MOSFET Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number TIP42GOS-ND TIP42G TIP42G TIP42G 50AC7405 70100096
Product Name Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Pnp, -40V, -6A, To-220; Transistor Polarity Onsemi BIP T0220 PNP 6A 40V
Polarity PNP PNP PNP
Package Type TO-220; TO-220-3 TO-220; TO-220 3 LEAD STANDARD TO-3; TO-220 TO-220
Packing Method Tube; Tube Tube; Tube
IC(max) 6000 milliamps 6000 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data