onsemi 60V 15A Bipolar Transistor MJ2955G

Description
PNP BJT Power Transistor, 60V, 15A, TO-204 Product overview: MJ2955G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ2955G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Power Transistor, 60V, 15A, TO-204 Product overview: MJ2955G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ2955G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 15A Bipolar Transistor
276-MJ2955G
60V 15A Bipolar Transistor 276-MJ2955G
PNP BJT Power Transistor, 60V, 15A, TO-204 Product overview: MJ2955G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ2955G can be used for catalog matching and distributor lookup.

PNP BJT Power Transistor, 60V, 15A, TO-204 Product overview: MJ2955G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ2955G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJ2955GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ2955GOS-ND
Single Bipolar Transistors MJ2955GOS-ND
Bipolar (BJT) Transistor PNP 60V 15A 2.5MHz 115W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor PNP 60V 15A 2.5MHz 115W Through Hole TO-204 (TO-3)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJ2955G - 003583-MJ2955G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ2955G
003583-MJ2955G
TRANSISTORS - Transistors (BJT) - Single - MJ2955G 003583-MJ2955G
Manufacturer: ON Semiconductor Win Source Part Number: 003583-MJ2955G Packaging: Tray Mounting: Through Hole Frequency - Transition: 2.5MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 3V @ 3.3A, 10A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 20 @ 4A, 4V Maximum Power Dissipation: 115W

Manufacturer: ON Semiconductor
Win Source Part Number: 003583-MJ2955G
Packaging: Tray
Mounting: Through Hole
Frequency - Transition: 2.5MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 3V @ 3.3A, 10A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 20 @ 4A, 4V
Maximum Power Dissipation: 115W

Buy Now Datasheet
Bipolar Transistors - 1844954P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844954P
Bipolar Transistors 1844954P
BIP T03 PNP 15A 60V FG

BIP T03 PNP 15A 60V FG

Supplier's Site
Bipolar Transistors - 1844954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844954
Bipolar Transistors 1844954
BIP T03 PNP 15A 60V FG

BIP T03 PNP 15A 60V FG

Supplier's Site
Bipolar Transistors - 1844308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844308
Bipolar Transistors 1844308
BIP T03 PNP 15A 60V FG

BIP T03 PNP 15A 60V FG

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJ2955G
Bipolar Transistors - BJT MJ2955G
Bipolar Transistors - BJT 15A 60V 115W PNP

Bipolar Transistors - BJT 15A 60V 115W PNP

Buy Now Datasheet
Transistor - 18706818 - Radwell International
Willingboro, NJ, United States
Transistor
18706818
Transistor 18706818
POWER BIPOLAR TRANSISTOR, 15A I(C), 60V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-204AA, METAL, 2 PIN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 15A I(C), 60V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-204AA, METAL, 2 PIN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ2955G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ2955G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ2955G
TRANS PNP 60V 15A TO204

TRANS PNP 60V 15A TO204

Supplier's Site
BIP T03 PNP 15A 60V FG, LEAD-FREE - 70100000 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 PNP 15A 60V FG, LEAD-FREE
70100000
BIP T03 PNP 15A 60V FG, LEAD-FREE 70100000
BIP T03 PNP 15A 60V FG, LEAD-FREE

BIP T03 PNP 15A 60V FG, LEAD-FREE

Supplier's Site
Bipolar Transistor, Pnp -60V To-204; Transistor Polarity Onsemi - 26K4526 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -60V To-204; Transistor Polarity Onsemi
26K4526
Bipolar Transistor, Pnp -60V To-204; Transistor Polarity Onsemi 26K4526
BIPOLAR TRANSISTOR, PNP -60V TO-204; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:115W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -60V TO-204; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:115W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, 60V, To-3-2; Transistor Polarity Onsemi - 82Y7008 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, 60V, To-3-2; Transistor Polarity Onsemi
82Y7008
Transistor, Bipol, Pnp, 60V, To-3-2; Transistor Polarity Onsemi 82Y7008
TRANSISTOR, BIPOL, PNP, 60V, TO-3-2; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:2.5MHz; Power Dissipation Pd:115W; DC Collector Current:-15A; DC Current Gain hFE:5hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, 60V, TO-3-2; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:2.5MHz; Power Dissipation Pd:115W; DC Collector Current:-15A; DC Current Gain hFE:5hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-MJ2955G MJ2955GOS-ND 003583-MJ2955G 1844954P 1844954 MJ2955G 18706818 MJ2955G 70100000 26K4526 82Y7008
Product Name 60V 15A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJ2955G Bipolar Transistors Bipolar Transistors Bipolar Transistors - BJT Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) BIP T03 PNP 15A 60V FG, LEAD-FREE Bipolar Transistor, Pnp -60V To-204; Transistor Polarity Onsemi Transistor, Bipol, Pnp, 60V, To-3-2; Transistor Polarity Onsemi
Polarity PNP PNP PNP; PNP PNP PNP PNP PNP PNP
IC(max) 15000 milliamps 15000 milliamps 15000 milliamps 15000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
VCBO 100 volts 100 volts
fT 2.5 MHz
Unlock Full Specs
to access all available technical data