NTE Electronics, Inc. Rf Transistor, Pnp, -16V, 700Mhz, To-72; Transistor Polarity Nte Electronics NTE160

Description
RF TRANSISTOR, PNP, -16V, 700MHZ, TO-72; Transistor Polarity:PNP; Collector Emitter Voltage Max:16V; Transition Frequency:700MHz; Power Dissipation:60mW; Continuous Collector Current:10mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
RF TRANSISTOR, PNP, -16V, 700MHZ, TO-72; Transistor Polarity:PNP; Collector Emitter Voltage Max:16V; Transition Frequency:700MHz; Power Dissipation:60mW; Continuous Collector Current:10mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Transistor, Pnp, -16V, 700Mhz, To-72; Transistor Polarity Nte Electronics - 29C4451 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Pnp, -16V, 700Mhz, To-72; Transistor Polarity Nte Electronics
29C4451
Rf Transistor, Pnp, -16V, 700Mhz, To-72; Transistor Polarity Nte Electronics 29C4451
RF TRANSISTOR, PNP, -16V, 700MHZ, TO-72; Transistor Polarity:PNP; Collector Emitter Voltage Max:16V; Transition Frequency:700MHz; Power Dissipation:60mW; Continuous Collector Current:10mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

RF TRANSISTOR, PNP, -16V, 700MHZ, TO-72; Transistor Polarity:PNP; Collector Emitter Voltage Max:16V; Transition Frequency:700MHz; Power Dissipation:60mW; Continuous Collector Current:10mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE160 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE160
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE160
RF TRANS PNP 20V 700MHZ TO72

RF TRANS PNP 20V 700MHZ TO72

Supplier's Site
TRANSISTOR PNP GERMANIUM 30V IC=.01A TO-72 RF-IF AMP FM MIXER OSCILLATOR - 70214900 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR PNP GERMANIUM 30V IC=.01A TO-72 RF-IF AMP FM MIXER OSCILLATOR
70214900
TRANSISTOR PNP GERMANIUM 30V IC=.01A TO-72 RF-IF AMP FM MIXER OSCILLATOR 70214900
Germanium PNP Transistor RF-IF Amp, FM Mixer OSC, TO72 The NTE160 is a germanium mesa PNP transistor in a TO72 metal case designed for use as a preamplifier mixer and oscillator up to 900 MHz.

Germanium PNP Transistor RF-IF Amp, FM Mixer OSC, TO72
The NTE160 is a germanium mesa PNP transistor in a TO72 metal case designed for use as a preamplifier mixer and oscillator up to 900 MHz.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 29C4451 NTE160 70214900
Product Name Rf Transistor, Pnp, -16V, 700Mhz, To-72; Transistor Polarity Nte Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANSISTOR PNP GERMANIUM 30V IC=.01A TO-72 RF-IF AMP FM MIXER OSCILLATOR
Transistor Type Rf Transistor, Pnp, -16V, 700Mhz, To-72; Transistor Polarity Nte Electronics
Polarity PNP PNP
Package Type TO-3 TO-72
Operating Frequency 700 MHz 700 MHz
Packing Method Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697411 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
60 V, 1 A PNP medium power transistors - BC52-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers