BIPOLAR TRANSISTOR, PNP, -80V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:600mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Silicon Complementaryyy Transistors
TRANS PNP 80V 0.5A TO92
TRANSISTORS, SILICON COMPLEMENTARY, 3 PIN, 500 MA, 80 VAC, 0.5 AMP, PNP, LOW SATURATION VOLTAGE, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
NTE Semiconductors NTE290A
| Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 29C4527 | 70215753 | NTE290A | 18733127 |
| Product Name | Bipolar Transistor, Pnp, -80V To-92; Transistor Polarity Nte Electronics | TRANSISTOR PNP SILICON 100V IC=0.5A TO-92 CASE AUDIO POWER AMP COMP'L TO NTE289A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | PNP | PNP | ||
| Package Type | TO-3; TO-92 | TO-92 | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |
| VCEO | 80 volts | 80 volts | 80 volts | |
| PD | 600 milliwatts | 600 milliwatts |