onsemi TRANSISTORS - Transistors (BJT) - Single - D45VH10G D45VH10G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 013557-D45VH10G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: D45VH10 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 800mA, 8A Typical Gain (hFE) (Min): 20 @ 4A, 1V Maximum Power Dissipation: 83W Alternative Parts (Cross-Reference): 2SB946Q; 2SB946P; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 013557-D45VH10G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: D45VH10 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 800mA, 8A Typical Gain (hFE) (Min): 20 @ 4A, 1V Maximum Power Dissipation: 83W Alternative Parts (Cross-Reference): 2SB946Q; 2SB946P; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - D45VH10G - 013557-D45VH10G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - D45VH10G
013557-D45VH10G
TRANSISTORS - Transistors (BJT) - Single - D45VH10G 013557-D45VH10G
Manufacturer: ON Semiconductor Win Source Part Number: 013557-D45VH10G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: D45VH10 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 800mA, 8A Typical Gain (hFE) (Min): 20 @ 4A, 1V Maximum Power Dissipation: 83W Alternative Parts (Cross-Reference): 2SB946Q; 2SB946P; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 013557-D45VH10G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: D45VH10
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 800mA, 8A
Typical Gain (hFE) (Min): 20 @ 4A, 1V
Maximum Power Dissipation: 83W
Alternative Parts (Cross-Reference): 2SB946Q; 2SB946P;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
80V 15A 50MHz TO-220 Bipolar Transistor
276-D45VH10G
80V 15A 50MHz TO-220 Bipolar Transistor 276-D45VH10G
PNP BJT Transistor, 80V, 15A, 50MHz, TO-220 Product overview: D45VH10G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, 50MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 15A, 50MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D45VH10G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 80V, 15A, 50MHz, TO-220 Product overview: D45VH10G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, 50MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 15A, 50MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D45VH10G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - D45VH10GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
D45VH10GOS-ND
Single Bipolar Transistors D45VH10GOS-ND
Bipolar (BJT) Transistor PNP 80V 15A 50MHz 83W Through Hole TO-220

Bipolar (BJT) Transistor PNP 80V 15A 50MHz 83W Through Hole TO-220

Buy Now Datasheet
Bipolar Transistors - 1035141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1035141
Bipolar Transistors 1035141
Transistor PNP 80V 15A 83W TO220AB

Transistor PNP 80V 15A 83W TO220AB

Supplier's Site
Bipolar Transistors - 7743473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7743473
Bipolar Transistors 7743473
Transistor PNP 80V 15A 83W TO220AB

Transistor PNP 80V 15A 83W TO220AB

Supplier's Site
Single Bipolar Transistors - D45VH10G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
D45VH10G
Single Bipolar Transistors D45VH10G
TRANS PNP 80V 15A TO220

TRANS PNP 80V 15A TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
D45VH10G
Bipolar Transistors - BJT D45VH10G
Bipolar Transistors - BJT 15A 80V 83W PNP

Bipolar Transistors - BJT 15A 80V 83W PNP

Buy Now Datasheet
Transistor - 18706106 - Radwell International
Willingboro, NJ, United States
Transistor
18706106
Transistor 18706106
TRANSISTOR, BIPOLAR, PNP -80V, TO-220, COLLECTOR EMITTER VOLTAGE V(BR)CEO -80V, TRANSITION FREQUENCY FT 50MHZ, POWER DISSIPATION PD 83W, DC COLLECTOR CURRENT-15A, DC CURRENT GAIN HFE 35HFE, 3PINS. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, BIPOLAR, PNP -80V, TO-220, COLLECTOR EMITTER VOLTAGE V(BR)CEO -80V, TRANSITION FREQUENCY FT 50MHZ, POWER DISSIPATION PD 83W, DC COLLECTOR CURRENT-15A, DC CURRENT GAIN HFE 35HFE, 3PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - D45VH10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
D45VH10G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) D45VH10G
TRANS PNP 80V 15A TO220

TRANS PNP 80V 15A TO220

Supplier's Site
BIP T0220 PNP 15A 80V - 70099798 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 PNP 15A 80V
70099798
BIP T0220 PNP 15A 80V 70099798
BIP T0220 PNP 15A 80V

BIP T0220 PNP 15A 80V

Supplier's Site
Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Onsemi - 26K3588 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Onsemi
26K3588
Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Onsemi 26K3588
BIPOLAR TRANSISTOR, PNP -80V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:15A; Power Dissipation:83W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -80V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:15A; Power Dissipation:83W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 50 Mhz, 83 W, -15 A, 35 Rohs Compliant Onsemi - 58M5559 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 50 Mhz, 83 W, -15 A, 35 Rohs Compliant Onsemi
58M5559
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 50 Mhz, 83 W, -15 A, 35 Rohs Compliant Onsemi 58M5559
Bipolar (BJT) Single Transistor, General Purpose, PNP, -80 V, 50 MHz, 83 W, -15 A, 35 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -80 V, 50 MHz, 83 W, -15 A, 35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 013557-D45VH10G 276-D45VH10G D45VH10GOS-ND 1035141 D45VH10G D45VH10G 18706106 D45VH10G 70099798 26K3588 58M5559
Product Name TRANSISTORS - Transistors (BJT) - Single - D45VH10G 80V 15A 50MHz TO-220 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) BIP T0220 PNP 15A 80V Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 50 Mhz, 83 W, -15 A, 35 Rohs Compliant Onsemi
Polarity PNP; PNP PNP PNP PNP PNP; PNP PNP PNP PNP
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220-3 TO-220 TO-3; TO-220 TO-3
IC(max) 15000 milliamps 15000 milliamps 15000 milliamps 10000 milliamps 15000 milliamps
VCEO 80 volts 80 volts 80 volts 60 volts 80 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ART,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
Bipolar Transistors - 155030 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details