Silicon Complementary Transistors, -65 to +150°C Operating Junction Temperature
TRANS NPN 100V 25A TO3PN
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70215930 | NTE392 |
| Product Name | T-NPN SI PWR AMP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-218 | |
| IC(max) | 25000 milliamps | 25000 milliamps |
| VCEO | 100 volts | 100 volts |
| VCBO | 100 volts |