onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT3904WT1G MMBT3904WT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023752-MMBT3904WT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: MMBT3904W Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): MMST3904-7-F; PMST3904/DG,115; PMST3904/ZLX; Introduction Date: March 02, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023752-MMBT3904WT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: MMBT3904W Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): MMST3904-7-F; PMST3904/DG,115; PMST3904/ZLX; Introduction Date: March 02, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT3904WT1G - 023752-MMBT3904WT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3904WT1G
023752-MMBT3904WT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT3904WT1G 023752-MMBT3904WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023752-MMBT3904WT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: MMBT3904W Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): MMST3904-7-F; PMST3904/DG,115; PMST3904/ZLX; Introduction Date: March 02, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 023752-MMBT3904WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: MMBT3904W
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): MMST3904-7-F; PMST3904/DG,115; PMST3904/ZLX;
Introduction Date: March 02, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Singapore, Singapore
40V 200mA 300MHz Bipolar Transistor
276-MMBT3904WT1G
40V 200mA 300MHz Bipolar Transistor 276-MMBT3904WT1G
NPN BJT Transistor, 40V VCEO, 200mA IC, 300MHz, SC-70 Product overview: MMBT3904WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904WT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V VCEO, 200mA IC, 300MHz, SC-70 Product overview: MMBT3904WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1841002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841002
Bipolar Transistors 1841002
SS SC70 GP XSTR NPN 40V

SS SC70 GP XSTR NPN 40V

Supplier's Site
Bipolar Transistors - 1841536P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841536P
Bipolar Transistors 1841536P
SS SC70 GP XSTR NPN 40V

SS SC70 GP XSTR NPN 40V

Supplier's Site
Bipolar Transistors - 1841536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841536
Bipolar Transistors 1841536
SS SC70 GP XSTR NPN 40V

SS SC70 GP XSTR NPN 40V

Supplier's Site
Single Bipolar Transistors - MMBT3904WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904WT1GOSDKR-ND
Single Bipolar Transistors MMBT3904WT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904WT1GOSTR-ND
Single Bipolar Transistors MMBT3904WT1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904WT1GOSCT-ND
Single Bipolar Transistors MMBT3904WT1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
 - MMBT3904WT1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Fort Worth, TX, USA
TRANSISTOR, SILICON; SOT-323; NPN; 40; 60; 6; 200 COLLECTOR; -55 TO +150; 833
70099531
TRANSISTOR, SILICON; SOT-323; NPN; 40; 60; 6; 200 COLLECTOR; -55 TO +150; 833 70099531
TRANSISTOR, SILICON; SOT-323; NPN; 40; 60; 6; 200 COLLECTOR; -55 TO +150; 833

TRANSISTOR, SILICON; SOT-323; NPN; 40; 60; 6; 200 COLLECTOR; -55 TO +150; 833

Supplier's Site
Single Bipolar Transistors - MMBT3904WT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT3904WT1G
Single Bipolar Transistors MMBT3904WT1G
TRANS NPN 40V 0.2A SC70-3

TRANS NPN 40V 0.2A SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3904WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3904WT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3904WT1G
TRANS NPN 40V 0.2A SC70-3

TRANS NPN 40V 0.2A SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT3904WT1G
Bipolar Transistors - BJT MMBT3904WT1G
Bipolar Transistors - BJT 200mA 60V NPN

Bipolar Transistors - BJT 200mA 60V NPN

Buy Now Datasheet
Bjt, Npn, 40V, Sot-323, Full Reel; Transistor Polarity Onsemi - 67R1339 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Npn, 40V, Sot-323, Full Reel; Transistor Polarity Onsemi
67R1339
Bjt, Npn, 40V, Sot-323, Full Reel; Transistor Polarity Onsemi 67R1339
BJT, NPN, 40V, SOT-323, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BJT, NPN, 40V, SOT-323, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bjt, Npn, 40V, Sot-323; Transistor Polarity Onsemi - 88H4788 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Npn, 40V, Sot-323; Transistor Polarity Onsemi
88H4788
Bjt, Npn, 40V, Sot-323; Transistor Polarity Onsemi 88H4788
BJT, NPN, 40V, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

BJT, NPN, 40V, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 150 Mw, 200 Ma, 300 Rohs Compliant Onsemi - 58M9147 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 150 Mw, 200 Ma, 300 Rohs Compliant Onsemi
58M9147
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 150 Mw, 200 Ma, 300 Rohs Compliant Onsemi 58M9147
Bipolar (BJT) Single Transistor, General Purpose, NPN, 40 V, 300 MHz, 150 mW, 200 mA, 300 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 40 V, 300 MHz, 150 mW, 200 mA, 300 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 023752-MMBT3904WT1G 276-MMBT3904WT1G 1841002 1841536P MMBT3904WT1GOSDKR-ND MMBT3904WT1G 70099531 MMBT3904WT1G MMBT3904WT1G MMBT3904WT1G 67R1339 88H4788 58M9147
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT3904WT1G 40V 200mA 300MHz Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors TRANSISTOR, SILICON; SOT-323; NPN; 40; 60; 6; 200 COLLECTOR; -55 TO +150; 833 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bjt, Npn, 40V, Sot-323, Full Reel; Transistor Polarity Onsemi Bjt, Npn, 40V, Sot-323; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 150 Mw, 200 Ma, 300 Rohs Compliant Onsemi
Polarity NPN; NPN NPN NPN NPN NPN NPN NPN NPN; NPN NPN NPN NPN
Package Type SOT3; SC-70-3 (SOT323) Sc-70 SC-70 SOT323; SC-70, SOT-323 SC-70-CPR SC-70 (SOT-323) SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323 TO-3; SOT3; SOT323 TO-3
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts 40 volts 40 volts
VCBO 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ART,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
Bipolar Transistors - 1219978 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817K25WH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
6 suppliers