TRANS NPN 500V 20A TO3
Silicon NPN Transistor Audio Power Amp, Switch, 175 W Power Dissipation
The NTE386 is a silicon NPN power transistor in a TO3 type package designed for high voltage, high- speed power switching in inductive circuit where fall time is critical. This device is particularly suited for line operated switchmode applications.
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE386 | 70215772 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | T-NPN SI HV HI-SPEED SW |
| Packing Method | Bag | |
| IC(max) | 20000 milliamps | 20000 milliamps |
| VCEO | 500 volts | 500 volts |
| Polarity | NPN |