onsemi Single Bipolar Transistors MJF44H11G

Description
Bipolar (BJT) Transistor NPN 80V 10A 50MHz 2W Through Hole TO-220FP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 10A 50MHz 2W Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJF44H11GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJF44H11GOS-ND
Single Bipolar Transistors MJF44H11GOS-ND
Bipolar (BJT) Transistor NPN 80V 10A 50MHz 2W Through Hole TO-220FP

Bipolar (BJT) Transistor NPN 80V 10A 50MHz 2W Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
TO-220 Bipolar Transistor
276-MJF44H11G
TO-220 Bipolar Transistor 276-MJF44H11G
NPN Bipolar Power Transistor, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MJF44H11G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF44H11G can be used for catalog matching and distributor lookup.

NPN Bipolar Power Transistor, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MJF44H11G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF44H11G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJF44H11G - 041667-MJF44H11G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJF44H11G
041667-MJF44H11G
TRANSISTORS - Transistors (BJT) - Single - MJF44H11G 041667-MJF44H11G
Manufacturer: ON Semiconductor Win Source Part Number: 041667-MJF44H11G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 2W

Manufacturer: ON Semiconductor
Win Source Part Number: 041667-MJF44H11G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 2W

Buy Now Datasheet
Bipolar Transistors - 7905390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905390
Bipolar Transistors 7905390
NPN Power Transistor 80V 10A 36W TO220F

NPN Power Transistor 80V 10A 36W TO220F

Supplier's Site
Bipolar Transistors - 7905390P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905390P
Bipolar Transistors 7905390P
NPN Power Transistor 80V 10A 36W TO220F

NPN Power Transistor 80V 10A 36W TO220F

Supplier's Site
Bipolar Transistors - 1216416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1216416
Bipolar Transistors 1216416
NPN Power Transistor 80V 10A 36W TO220F

NPN Power Transistor 80V 10A 36W TO220F

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJF44H11G
Bipolar Transistors - BJT MJF44H11G
Bipolar Transistors - BJT 10A 80V 50W NPN

Bipolar Transistors - BJT 10A 80V 50W NPN

Buy Now Datasheet
Transistor, Bipol, Npn, 80V, To-220-3; Transistor Polarity Onsemi - 82Y6999 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 80V, To-220-3; Transistor Polarity Onsemi
82Y6999
Transistor, Bipol, Npn, 80V, To-220-3; Transistor Polarity Onsemi 82Y6999
TRANSISTOR, BIPOL, NPN, 80V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:50MHz; Power Dissipation Pd:36W; DC Collector Current:10A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 80V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:50MHz; Power Dissipation Pd:36W; DC Collector Current:10A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJF44H11G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJF44H11G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJF44H11G
TRANS NPN 80V 10A TO220FP

TRANS NPN 80V 10A TO220FP

Supplier's Site
Single Bipolar Transistors - MJF44H11G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJF44H11G
Single Bipolar Transistors MJF44H11G
TRANS NPN 80V 10A TO220FP

TRANS NPN 80V 10A TO220FP

Supplier's Site Datasheet
Transistor; NPN; 80VDC; 5VDC; 10 Adc Collector; 2.0 W @ 25C; 62.5C/W (Max.) pbf - 70099663 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transistor; NPN; 80VDC; 5VDC; 10 Adc Collector; 2.0 W @ 25C; 62.5C/W (Max.) pbf
70099663
Transistor; NPN; 80VDC; 5VDC; 10 Adc Collector; 2.0 W @ 25C; 62.5C/W (Max.) pbf 70099663
Transistor; NPN; 80VDC; 5VDC; 10 Adc Collector; 2.0 W @ 25C; 62.5C/W (Max.) pbf

Transistor; NPN; 80VDC; 5VDC; 10 Adc Collector; 2.0 W @ 25C; 62.5C/W (Max.) pbf

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJF44H11GOS-ND 276-MJF44H11G 041667-MJF44H11G 7905390 7905390P MJF44H11G 82Y6999 MJF44H11G MJF44H11G 70099663
Product Name Single Bipolar Transistors TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJF44H11G Bipolar Transistors Bipolar Transistors Bipolar Transistors - BJT Transistor, Bipol, Npn, 80V, To-220-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor; NPN; 80VDC; 5VDC; 10 Adc Collector; 2.0 W @ 25C; 62.5C/W (Max.) pbf
Polarity NPN NPN; NPN NPN NPN NPN NPN; NPN NPN
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; To-220fp TO-220; TO-220 TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220
Number of units in IC 1
Transistor Type Transistor, Bipol, Npn, 80V, To-220-3; Transistor Polarity Onsemi
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data