onsemi 40V 30A Bipolar Transistor 2N3771G

Description
NPN BJT 40V 30A TO-204 Power Transistor Product overview: 2N3771G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 30A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3771G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT 40V 30A TO-204 Power Transistor Product overview: 2N3771G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 30A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3771G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 30A Bipolar Transistor
276-2N3771G
40V 30A Bipolar Transistor 276-2N3771G
NPN BJT 40V 30A TO-204 Power Transistor Product overview: 2N3771G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 30A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3771G can be used for catalog matching and distributor lookup.

NPN BJT 40V 30A TO-204 Power Transistor Product overview: 2N3771G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 30A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3771G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N3771GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3771GOS-ND
Single Bipolar Transistors 2N3771GOS-ND
Bipolar (BJT) Transistor NPN 40V 30A 200kHz 150W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN 40V 30A 200kHz 150W Through Hole TO-204 (TO-3)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N3771G - 1123783-2N3771G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3771G
1123783-2N3771G
TRANSISTORS - Transistors (BJT) - Single - 2N3771G 1123783-2N3771G
Manufacturer: ON Semiconductor Win Source Part Number: 1123783-2N3771G Packaging: Tray Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 200kHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-204 (TO-3) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 10mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 2N3771 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 4V at 6A, 30A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 15A, 4V Maximum Power: 150W

Manufacturer: ON Semiconductor
Win Source Part Number: 1123783-2N3771G
Packaging: Tray
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 200kHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-204 (TO-3)
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 10mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 2N3771
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 4V at 6A, 30A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 15A, 4V
Maximum Power: 150W

Buy Now
BIP T03 NPN 30A 40V, LEAD-FREE - 70099742 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 NPN 30A 40V, LEAD-FREE
70099742
BIP T03 NPN 30A 40V, LEAD-FREE 70099742
BIP T03 NPN 30A 40V, LEAD-FREE

BIP T03 NPN 30A 40V, LEAD-FREE

Supplier's Site
Bipolar Transistor, Npn, 40V To-204; Transistor Polarity Onsemi - 26K5275 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V To-204; Transistor Polarity Onsemi
26K5275
Bipolar Transistor, Npn, 40V To-204; Transistor Polarity Onsemi 26K5275
BIPOLAR TRANSISTOR, NPN, 40V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:30A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Qualification:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:30A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Qualification:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3771G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3771G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3771G
TRANS NPN 40V 30A TO204

TRANS NPN 40V 30A TO204

Supplier's Site
Transistor - 18726322 - Radwell International
Willingboro, NJ, United States
Transistor
18726322
Transistor 18726322
BIPOLAR TRANSISTOR, NPN, 40V TO-204, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:40V, DC COLLECTOR CURRENT:30A, POWER DISSIPATION PD:150W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:2PINS, DC CURRENT GAIN HFE:60HFEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, NPN, 40V TO-204, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:40V, DC COLLECTOR CURRENT:30A, POWER DISSIPATION PD:150W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:2PINS, DC CURRENT GAIN HFE:60HFEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3771G
Bipolar Transistors - BJT 2N3771G
Bipolar Transistors - BJT 30A 40V 150W NPN

Bipolar Transistors - BJT 30A 40V 150W NPN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 276-2N3771G 2N3771GOS-ND 1123783-2N3771G 70099742 26K5275 2N3771G 18726322 2N3771G
Product Name 40V 30A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N3771G BIP T03 NPN 30A 40V, LEAD-FREE Bipolar Transistor, Npn, 40V To-204; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN NPN
IC(max) 30000 milliamps 30000 milliamps 30000 milliamps 30000 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
VCBO 50 volts 50 volts
fT 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
7 suppliers
Bipolar Transistors - 2548673 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8/SWP
View Details