Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 350mW Surface Mount SOT-23
TRANS NPN 40V 0.2A SOT23 Product overview: MMBT3904-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 789018-MMBT3904-TP
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 350mW
Transistor Type: NPN
Frequency - Transition: 300MHz
Family Name: MMBT3904
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 5mA, 50mA
Current - Collector Cutoff (Maximum): 50nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 10mA, 1V
Alternative Parts (Cross-Reference): BSR17A_NL; MMBT3904_Q; BSR17A_D87Z;
Introduction Date: October 10, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
TRANS NPN 40V 0.2A SOT23
Bipolar Transistors - BJT 40V
TRANS NPN 40V 0.2A SOT23
Transistor: 200mA 200mW NPN General-Purpose Amplifier, SOT-23, 7IN. Reel
40V 350mW 100@10mA,1V 200mA NPN SOT-23 Bipolar Transistors - BJT ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBT3904TPMSTR-ND | 276-MMBT3904-TP | 789018-MMBT3904-TP | MMBT3904-TP | MMBT3904-TP | MMBT3904-TP | 70055699 | MMBT3904-TP |
| Product Name | Single Bipolar Transistors | 40V 0.2A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMBT3904-TP | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor: 200mA 200mW NPN General-Purpose Amplifier, SOT-23, 7IN. Reel | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts | 40 volts |