TRANS NPN 140V 12A TO3P
Silicon Complementary Transistors, AF Power Amplifier, High Current Switch, NPN Transistor Type
Designed for AF power amplifier and high current switching applications.
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE36 | 70215713 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR NPN SILICON 160V IC=12A TO-3P CASE COMP'L TO NTE37 AUDIO POWER AMP/HI |
| Packing Method | Bag | |
| IC(max) | 12000 milliamps | 12000 milliamps |
| VCEO | 140 volts | 140 volts |
| Polarity | NPN | |
| Package Type | TO-3 |