onsemi TRANSISTORS - Transistors (BJT) - Single - 2N6109G 2N6109G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 136016-2N6109G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 2.5A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 136016-2N6109G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 2.5A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6109G - 136016-2N6109G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6109G
136016-2N6109G
TRANSISTORS - Transistors (BJT) - Single - 2N6109G 136016-2N6109G
Manufacturer: ON Semiconductor Win Source Part Number: 136016-2N6109G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 2.5A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 136016-2N6109G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 3.5V @ 3A, 7A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 2.5A, 4V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
50V 7A TO-220 Bipolar Transistor
276-2N6109G
50V 7A TO-220 Bipolar Transistor 276-2N6109G
PNP BJT 50V 7A TO-220 Power Transistor Product overview: 2N6109G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 7A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6109G can be used for catalog matching and distributor lookup.

PNP BJT 50V 7A TO-220 Power Transistor Product overview: 2N6109G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 7A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6109G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N6109GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6109GOS-ND
Single Bipolar Transistors 2N6109GOS-ND
Bipolar (BJT) Transistor PNP 50V 7A 10MHz 40W Through Hole TO-220

Bipolar (BJT) Transistor PNP 50V 7A 10MHz 40W Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6109G
Bipolar Transistors - BJT 2N6109G
Bipolar Transistors - BJT 7A 50V 40W PNP

Bipolar Transistors - BJT 7A 50V 40W PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6109G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6109G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6109G
TRANS PNP 50V 7A TO220

TRANS PNP 50V 7A TO220

Supplier's Site
Single Bipolar Transistors - 2N6109G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N6109G
Single Bipolar Transistors 2N6109G
TRANS PNP 50V 7A TO220

TRANS PNP 50V 7A TO220

Supplier's Site Datasheet
Power Transistor, Pnp, -50V, To-220; Transistor Polarity Onsemi - 26K5314 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Pnp, -50V, To-220; Transistor Polarity Onsemi
26K5314
Power Transistor, Pnp, -50V, To-220; Transistor Polarity Onsemi 26K5314
POWER TRANSISTOR, PNP, -50V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:7A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:10MHz RoHS Compliant: Yes

POWER TRANSISTOR, PNP, -50V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:7A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:10MHz RoHS Compliant: Yes

Supplier's Site
BIP T0220 PNP 7A 50V - 70099780 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 PNP 7A 50V
70099780
BIP T0220 PNP 7A 50V 70099780
BIP T0220 PNP 7A 50V

BIP T0220 PNP 7A 50V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 136016-2N6109G 276-2N6109G 2N6109GOS-ND 2N6109G 2N6109G 2N6109G 26K5314 70099780
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6109G 50V 7A TO-220 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Power Transistor, Pnp, -50V, To-220; Transistor Polarity Onsemi BIP T0220 PNP 7A 50V
Polarity PNP; PNP PNP PNP PNP; PNP PNP PNP
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-220
IC(max) 7000 milliamps 7000 milliamps 7000 milliamps 7000 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
VCBO 60 volts 60 volts
Unlock Full Specs
to access all available technical data