onsemi Bipolar Transistors TIP47G

Description
Transistor NPN 250V 1A 40W Audio TO220AB
Request a Quote Datasheet
Description
Transistor NPN 250V 1A 40W Audio TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7743688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7743688
Bipolar Transistors 7743688
Transistor NPN 250V 1A 40W Audio TO220AB

Transistor NPN 250V 1A 40W Audio TO220AB

Supplier's Site
Bipolar Transistors - 1784768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1784768
Bipolar Transistors 1784768
Transistor NPN 250V 1A 40W Audio TO220AB

Transistor NPN 250V 1A 40W Audio TO220AB

Supplier's Site
Single Bipolar Transistors - TIP47GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP47GOS-ND
Single Bipolar Transistors TIP47GOS-ND
Bipolar (BJT) Transistor NPN 250V 1A 10MHz 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN 250V 1A 10MHz 2W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP47G - 084001-TIP47G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP47G
084001-TIP47G
TRANSISTORS - Transistors (BJT) - Single - TIP47G 084001-TIP47G
Manufacturer: ON Semiconductor Win Source Part Number: 084001-TIP47G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: NPN Family Name: TIP47 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 1V @ 200mA, 1A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 300mA, 10V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): TIP47; TIP47-S; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 084001-TIP47G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Family Name: TIP47
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): TIP47; TIP47-S;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
250V 1A 40W Bipolar Transistor
276-TIP47G
250V 1A 40W Bipolar Transistor 276-TIP47G
NPN BJT 250V 1A 40W TO-220AB Transistor Product overview: TIP47G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1A, 40W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 1A, 40W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP47G can be used for catalog matching and distributor lookup.

NPN BJT 250V 1A 40W TO-220AB Transistor Product overview: TIP47G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1A, 40W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 1A, 40W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP47G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TIP47G - Rochester Electronics
Newburyport, MA, United States
TIP47 - Power Bipolar Transistor, 1A, 250V, NPN, TO-220AB, Plastic/Epoxy, 3 Pin

TIP47 - Power Bipolar Transistor, 1A, 250V, NPN, TO-220AB, Plastic/Epoxy, 3 Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP47G
Bipolar Transistors - BJT TIP47G
Bipolar Transistors - BJT 1A 250V 40W NPN

Bipolar Transistors - BJT 1A 250V 40W NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP47G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP47G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP47G
TRANS NPN 250V 1A TO220

TRANS NPN 250V 1A TO220

Supplier's Site
BIP T0220 NPN 1A 250V - 70100098 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 NPN 1A 250V
70100098
BIP T0220 NPN 1A 250V 70100098
BIP T0220 NPN 1A 250V

BIP T0220 NPN 1A 250V

Supplier's Site
Transistor, Npn, 250V, 1A, To-220Ab; Transistor Polarity Onsemi - 31AC1531 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 250V, 1A, To-220Ab; Transistor Polarity Onsemi
31AC1531
Transistor, Npn, 250V, 1A, To-220Ab; Transistor Polarity Onsemi 31AC1531
TRANSISTOR, NPN, 250V, 1A, TO-220AB; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:10MHz; Power Dissipation Pd:40W; DC Collector Current:1A; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 250V, 1A, TO-220AB; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:10MHz; Power Dissipation Pd:40W; DC Collector Current:1A; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Power MOSFET Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 7743688 TIP47GOS-ND 084001-TIP47G 276-TIP47G TIP47G TIP47G TIP47G 70100098 31AC1531
Product Name Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP47G 250V 1A 40W Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) BIP T0220 NPN 1A 250V Transistor, Npn, 250V, 1A, To-220Ab; Transistor Polarity Onsemi
Polarity NPN NPN NPN; NPN NPN NPN NPN
Package Type TO-220; To-220ab TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220 TO-220 TO-3; TO-220
Number of units in IC 1
Packing Method Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data