onsemi TRANSISTORS - Transistors (BJT) - Single - MJ15004G MJ15004G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223576-MJ15004G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 250W Transistor Type: PNP Frequency - Transition: 2MHz Family Name: MJ15004 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 140V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 500mA, 5A Current - Collector Cutoff (Maximum): 250μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 5A, 2V Alternative Parts (Cross-Reference): NTE61; MJ15004; NTE61MCP; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223576-MJ15004G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 250W Transistor Type: PNP Frequency - Transition: 2MHz Family Name: MJ15004 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 140V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 500mA, 5A Current - Collector Cutoff (Maximum): 250μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 5A, 2V Alternative Parts (Cross-Reference): NTE61; MJ15004; NTE61MCP; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ15004G - 1223576-MJ15004G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ15004G
1223576-MJ15004G
TRANSISTORS - Transistors (BJT) - Single - MJ15004G 1223576-MJ15004G
Manufacturer: ON Semiconductor Win Source Part Number: 1223576-MJ15004G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 250W Transistor Type: PNP Frequency - Transition: 2MHz Family Name: MJ15004 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 140V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 500mA, 5A Current - Collector Cutoff (Maximum): 250μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 5A, 2V Alternative Parts (Cross-Reference): NTE61; MJ15004; NTE61MCP; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1223576-MJ15004G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 250W
Transistor Type: PNP
Frequency - Transition: 2MHz
Family Name: MJ15004
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 140V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 500mA, 5A
Current - Collector Cutoff (Maximum): 250μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 5A, 2V
Alternative Parts (Cross-Reference): NTE61; MJ15004; NTE61MCP;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Power Management

Buy Now Datasheet
Bipolar Transistors - 296273A - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
296273A
Bipolar Transistors 296273A
PNP power transistor,MJ15004,2 0A BP

PNP power transistor,MJ15004,20A BP

Supplier's Site
Singapore, Singapore
140V 20A 250W Bipolar Transistor
276-MJ15004G
140V 20A 250W Bipolar Transistor 276-MJ15004G
PNP BJT Transistor, 140V, 20A, 250W, TO-204 Product overview: MJ15004G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 20A, 250W. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 20A, 250W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15004G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 140V, 20A, 250W, TO-204 Product overview: MJ15004G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 20A, 250W. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 20A, 250W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15004G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJ15004GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ15004GOS-ND
Single Bipolar Transistors MJ15004GOS-ND
Bipolar (BJT) Transistor PNP 140V 20A 2MHz 250W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor PNP 140V 20A 2MHz 250W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJ15004G
Bipolar Transistors - BJT MJ15004G
Bipolar Transistors - BJT 20A 140V 250W PNP

Bipolar Transistors - BJT 20A 140V 250W PNP

Buy Now Datasheet
Bipolar Transistor, Pnp, -140V To-3; Transistor Polarity Onsemi - 26K4514 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -140V To-3; Transistor Polarity Onsemi
26K4514
Bipolar Transistor, Pnp, -140V To-3; Transistor Polarity Onsemi 26K4514
BIPOLAR TRANSISTOR, PNP, -140V TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:140V; Continuous Collector Current:20A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -140V TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:140V; Continuous Collector Current:20A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, -140V, -20A, To-3; Transistor Polarity Onsemi - 38K5636 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -140V, -20A, To-3; Transistor Polarity Onsemi
38K5636
Transistor, Pnp, -140V, -20A, To-3; Transistor Polarity Onsemi 38K5636
TRANSISTOR, PNP, -140V, -20A, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-140V; Transition Frequency ft:2MHz; Power Dissipation Pd:250W; DC Collector Current:-20A; DC Current Gain hFE:150hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -140V, -20A, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-140V; Transition Frequency ft:2MHz; Power Dissipation Pd:250W; DC Collector Current:-20A; DC Current Gain hFE:150hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
BIP T03 PNP 20A 140V FG, LEAD-FREE - 70099992 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 PNP 20A 140V FG, LEAD-FREE
70099992
BIP T03 PNP 20A 140V FG, LEAD-FREE 70099992
BIP T03 PNP 20A 140V FG, LEAD-FREE

BIP T03 PNP 20A 140V FG, LEAD-FREE

Supplier's Site
Single Bipolar Transistors - MJ15004G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJ15004G
Single Bipolar Transistors MJ15004G
TRANS PNP 140V 20A TO204

TRANS PNP 140V 20A TO204

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ15004G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ15004G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ15004G
TRANS PNP 140V 20A TO204

TRANS PNP 140V 20A TO204

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1223576-MJ15004G 296273A 276-MJ15004G MJ15004GOS-ND MJ15004G 26K4514 38K5636 70099992 MJ15004G MJ15004G
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ15004G Bipolar Transistors 140V 20A 250W Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Bipolar Transistor, Pnp, -140V To-3; Transistor Polarity Onsemi Transistor, Pnp, -140V, -20A, To-3; Transistor Polarity Onsemi BIP T03 PNP 20A 140V FG, LEAD-FREE Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP PNP PNP PNP PNP; PNP
Package Type TO-3; SOT3 To-204aa TO-3; TO-204AA, TO-3 TO-3 TO-3 TO-204AA (TO-3) TO-204AA, TO-3
Packing Method Tray; Tray Tray
TJ -65 to 200 C (-85 to 392 F) 200 C (392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Power Gain 25 dB
Unlock Full Specs
to access all available technical data