STMicroelectronics, Inc. Single Bipolar Transistors 2N5192

Description
Bipolar (BJT) Transistor NPN 80V 4A 2MHz 40W Through Hole SOT-32-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 4A 2MHz 40W Through Hole SOT-32-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-2591-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2591-5-ND
Single Bipolar Transistors 497-2591-5-ND
Bipolar (BJT) Transistor NPN 80V 4A 2MHz 40W Through Hole SOT-32-3

Bipolar (BJT) Transistor NPN 80V 4A 2MHz 40W Through Hole SOT-32-3

Buy Now Datasheet
Fort Worth, TX, USA
TRANSISTOR, NPN, 80V 4A, SOT-32 PKG
70013821
TRANSISTOR, NPN, 80V 4A, SOT-32 PKG 70013821
TRANSISTOR, NPN, 80V 4A, SOT-32 PKG

TRANSISTOR, NPN, 80V 4A, SOT-32 PKG

Supplier's Site
Transistor - 16447168 - Radwell International
Willingboro, NJ, United States
Transistor
16447168
Transistor 16447168
TRANSISTOR, BIPOLAR, NPN, 80V, 4A, 40W, 2MHZ, TO-225AA. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, BIPOLAR, NPN, 80V, 4A, 40W, 2MHZ, TO-225AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5192 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5192
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5192
TRANS NPN 80V 4A SOT32-3

TRANS NPN 80V 4A SOT32-3

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 497-2591-5-ND 70013821 16447168 2N5192
Product Name Single Bipolar Transistors TRANSISTOR, NPN, 80V 4A, SOT-32 PKG Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-225AA, TO-126-3 SOT-32
IC(max) 4000 milliamps 4000 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.25W SOT23 Bipolar Transistor - 276-BC857CE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
7 suppliers
Bipolar Transistors - 1220262 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
NPN general-purpose transistor - 2PC4081Q,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers