onsemi Single Bipolar Transistors 2N3772G

Description
Bipolar (BJT) Transistor NPN 60V 20A 200kHz 150W Through Hole TO-204 (TO-3)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 20A 200kHz 150W Through Hole TO-204 (TO-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N3772GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3772GOS-ND
Single Bipolar Transistors 2N3772GOS-ND
Bipolar (BJT) Transistor NPN 60V 20A 200kHz 150W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN 60V 20A 200kHz 150W Through Hole TO-204 (TO-3)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N3772G - 762216-2N3772G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3772G
762216-2N3772G
TRANSISTORS - Transistors (BJT) - Single - 2N3772G 762216-2N3772G
Manufacturer: ON Semiconductor Win Source Part Number: 762216-2N3772G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 150W Transistor Type: NPN Frequency - Transition: 200kHz Family Name: 2N3772 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 4A, 20A Current - Collector Cutoff (Maximum): 10mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 10A, 4V Alternative Parts (Cross-Reference): 2N3772; ; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 762216-2N3772G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 150W
Transistor Type: NPN
Frequency - Transition: 200kHz
Family Name: 2N3772
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 4A, 20A
Current - Collector Cutoff (Maximum): 10mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 10A, 4V
Alternative Parts (Cross-Reference): 2N3772; ;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi - 26K5276 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi
26K5276
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi 26K5276
BIPOLAR TRANSISTOR, NPN, 60V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:20A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Qualification:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:20A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Qualification:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - 2N3772G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N3772G
Single Bipolar Transistors 2N3772G
TRANS NPN 60V 20A TO204

TRANS NPN 60V 20A TO204

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3772G
Bipolar Transistors - BJT 2N3772G
Bipolar Transistors - BJT 20A 60V 150W NPN

Bipolar Transistors - BJT 20A 60V 150W NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3772G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3772G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3772G
TRANS NPN 60V 20A TO204

TRANS NPN 60V 20A TO204

Supplier's Site
Transistor; NPN; 60; 100; 80; 30 Collector; 15 IB; 150W; 10 mAdc, PBF - 70099648 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transistor; NPN; 60; 100; 80; 30 Collector; 15 IB; 150W; 10 mAdc, PBF
70099648
Transistor; NPN; 60; 100; 80; 30 Collector; 15 IB; 150W; 10 mAdc, PBF 70099648
Transistor; NPN; 60; 100; 80; 30 Collector; 15 IB; 150W; 10 mAdc, PBF

Transistor; NPN; 60; 100; 80; 30 Collector; 15 IB; 150W; 10 mAdc, PBF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N3772GOS-ND 762216-2N3772G 26K5276 2N3772G 2N3772G 2N3772G 70099648
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N3772G Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor; NPN; 60; 100; 80; 30 Collector; 15 IB; 150W; 10 mAdc, PBF
Polarity NPN NPN NPN NPN; NPN NPN
Package Type TO-3; TO-204AA, TO-3 TO-3; SOT3 TO-3 TO-204AA, TO-3 TO-204
IC(max) 20000 milliamps 20000 milliamps 20000 milliamps 20000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data