onsemi Single Bipolar Transistors MPSW01AG

Description
Bipolar (BJT) Transistor NPN 40V 1A 50MHz 1W Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 1A 50MHz 1W Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSW01AGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSW01AGOS-ND
Single Bipolar Transistors MPSW01AGOS-ND
Bipolar (BJT) Transistor NPN 40V 1A 50MHz 1W Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 40V 1A 50MHz 1W Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSW01AG - 041788-MPSW01AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSW01AG
041788-MPSW01AG
TRANSISTORS - Transistors (BJT) - Single - MPSW01AG 041788-MPSW01AG
Manufacturer: ON Semiconductor Win Source Part Number: 041788-MPSW01AG Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 60 @ 100mA, 1V Maximum Power Dissipation: 1W

Manufacturer: ON Semiconductor
Win Source Part Number: 041788-MPSW01AG
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 100mA, 1V
Maximum Power Dissipation: 1W

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MPSW01AG
Bipolar Transistor 276-MPSW01AG
NPN Bipolar Transistor, TO-92 (TO-226) 1 WATT, 5000-BLKBX Product overview: MPSW01AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW01AG can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, TO-92 (TO-226) 1 WATT, 5000-BLKBX Product overview: MPSW01AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW01AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
SS T092 HC XSTR NPN 30V -LEAD FREE
70100047
SS T092 HC XSTR NPN 30V -LEAD FREE 70100047
SS T092 HC XSTR NPN 30V -LEAD FREE

SS T092 HC XSTR NPN 30V -LEAD FREE

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSW01AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSW01AG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSW01AG
TRANS NPN 40V 1A TO92

TRANS NPN 40V 1A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPSW01AGOS-ND 041788-MPSW01AG 276-MPSW01AG 70100047 MPSW01AG
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPSW01AG Bipolar Transistor SS T092 HC XSTR NPN 30V -LEAD FREE Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92; SOT3; TO-92 TO-92
IC(max) 1000 milliamps 1000 milliamps
VCEO 40 volts 40 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data