onsemi TRANSISTORS - Transistors (BJT) - Single - 2N5686G 2N5686G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 721424-2N5686G Packaging: Tray Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 2MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: TO-204AE Current - Collector (Ic) (Maximum): 50A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 2N5686 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 5V at 10A, 50A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 25A, 2V Maximum Power: 300W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 721424-2N5686G Packaging: Tray Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 2MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: TO-204AE Current - Collector (Ic) (Maximum): 50A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 2N5686 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 5V at 10A, 50A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 25A, 2V Maximum Power: 300W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5686G - 721424-2N5686G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5686G
721424-2N5686G
TRANSISTORS - Transistors (BJT) - Single - 2N5686G 721424-2N5686G
Manufacturer: ON Semiconductor Win Source Part Number: 721424-2N5686G Packaging: Tray Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 2MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: TO-204AE Current - Collector (Ic) (Maximum): 50A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 2N5686 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 5V at 10A, 50A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 25A, 2V Maximum Power: 300W

Manufacturer: ON Semiconductor
Win Source Part Number: 721424-2N5686G
Packaging: Tray
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 2MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Package: TO-204AE
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 2N5686
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 5V at 10A, 50A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 25A, 2V
Maximum Power: 300W

Buy Now
Singapore, Singapore
80V 50A Bipolar Transistor
276-2N5686G
80V 50A Bipolar Transistor 276-2N5686G
NPN BJT 80V 50A TO-204 Power Transistor Product overview: 2N5686G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 50A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5686G can be used for catalog matching and distributor lookup.

NPN BJT 80V 50A TO-204 Power Transistor Product overview: 2N5686G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 50A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5686G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 8624893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8624893
Bipolar Transistors 8624893
onsemi 2N5686G Transistor

onsemi 2N5686G Transistor

Supplier's Site
Bipolar Transistors - 1249941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1249941
Bipolar Transistors 1249941
onsemi 2N5686G Transistor

onsemi 2N5686G Transistor

Supplier's Site
Single Bipolar Transistors - 2N5686GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5686GOS-ND
Single Bipolar Transistors 2N5686GOS-ND
Bipolar (BJT) Transistor NPN 80V 50A 2MHz 300W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN 80V 50A 2MHz 300W Through Hole TO-204 (TO-3)

Buy Now Datasheet
BIP T03 NPN 50A 80V, LEAD-FREE - 70099763 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 NPN 50A 80V, LEAD-FREE
70099763
BIP T03 NPN 50A 80V, LEAD-FREE 70099763
BIP T03 NPN 50A 80V, LEAD-FREE

BIP T03 NPN 50A 80V, LEAD-FREE

Supplier's Site
Single Bipolar Transistors - 2N5686G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N5686G
Single Bipolar Transistors 2N5686G
TRANS NPN 80V 50A TO204

TRANS NPN 80V 50A TO204

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5686G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5686G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5686G
TRANS NPN 80V 50A TO204

TRANS NPN 80V 50A TO204

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5686G
Bipolar Transistors - BJT 2N5686G
Bipolar Transistors - BJT 50A 80V 300W NPN

Bipolar Transistors - BJT 50A 80V 300W NPN

Buy Now Datasheet
Bipolar Transistor, Npn, 80V; Transistor Polarity Onsemi - 26K5299 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V; Transistor Polarity Onsemi
26K5299
Bipolar Transistor, Npn, 80V; Transistor Polarity Onsemi 26K5299
BIPOLAR TRANSISTOR, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:50A; Power Dissipation:300mW; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:50A; Power Dissipation:300mW; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHz RoHS Compliant: Yes

Supplier's Site
Transistor - 67800171 - Radwell International
Willingboro, NJ, United States
Transistor
67800171
Transistor 67800171
BIPOLAR (BJT) SINGLE TRANSISTOR, NPN, 80 V, 50 A, 300 W, TO-3, THROUGH HOLE, ROHS. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR (BJT) SINGLE TRANSISTOR, NPN, 80 V, 50 A, 300 W, TO-3, THROUGH HOLE, ROHS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 721424-2N5686G 276-2N5686G 8624893 2N5686GOS-ND 70099763 2N5686G 2N5686G 2N5686G 26K5299 67800171
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5686G 80V 50A Bipolar Transistor Bipolar Transistors Single Bipolar Transistors BIP T03 NPN 50A 80V, LEAD-FREE Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Transistor, Npn, 80V; Transistor Polarity Onsemi Transistor
Polarity NPN NPN NPN NPN NPN NPN; NPN NPN
Package Type TO-3; SOT3 To-204 TO-204AE TO-204 (TO-3) TO-204AE TO-3
Packing Method Tray; Tray Tray
TJ -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Power Gain 15 dB
Unlock Full Specs
to access all available technical data