Silicon PNP Power Transistors
TRANS PNP 60V 15A TO3
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70215733 | NTE219 |
| Product Name | TRANSISTOR PNP SIICON 100V IC=15A TO-3 CASE GENERAL PURPOS AMP AND SWITCH COMPLE | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Transistor Technology / Material | Silicon | |
| Package Type | TO-3 | |
| IC(max) | 15000 milliamps | 15000 milliamps |
| VCEO | 60 volts | 60 volts |