Manufacturer: ON Semiconductor
Win Source Part Number: 093864-MJE253G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 200mA, 1V
Maximum Power Dissipation: 1.5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Industrial
Transistor PNP 100V 4A 15W TO225
Transistor PNP 100V 4A 15W TO225
Transistor PNP 100V 4A 15W TO225
PNP BJT 100V 4A TO-225 Power Transistor Product overview: MJE253G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE253G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 4A 40MHz 1.5W Through Hole TO-126
BIPOLAR TRANSISTOR, PNP, -100V, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:4A; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Audio, PNP, 100 V, 40 MHz, 1.5 W, 4 A, 40 RoHS Compliant: Yes
TRANS PNP 100V 4A TO126
Bipolar Transistors - BJT 4A 100V 15W PNP
TRANS PNP 100V 4A TO126
PNP-SI, TRANSISTOR; PNP; 100VDC; 100VDC; 7VDC; 4 ADC COLLECTOR; 10 ADC IB; 15W
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 093864-MJE253G | 7743577 | 7743577P | 276-MJE253G | MJE253GOS-ND | 45J1503 | 58M9095 | MJE253G | MJE253G | MJE253G | 70099634 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE253G | Bipolar Transistors | Bipolar Transistors | 100V 4A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistor, Pnp, -100V, To-225; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Audio, Pnp, 100 V, 40 Mhz, 1.5 W, 4 A, 40 Rohs Compliant Onsemi | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | PNP-SI, TRANSISTOR; PNP; 100VDC; 100VDC; 7VDC; 4 ADC COLLECTOR; 10 ADC IB; 15W |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; TO-225AA | To-225 | TO-225 | TO-225AA, TO-126-3 | TO-3 | TO-3 | TO-225AA, TO-126-3 | TO-225 | |||
| Number of units in IC | 1 | ||||||||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |