NTE Electronics, Inc. TRANSISTOR NPN SILICON 850V IC=15A TO-3CASE TF=80NS HIGH VOLTAGE HIGH SPEED SWI NTE2319

Description
Silicon NPN Transistor, 15 A Collector Current
Description
Silicon NPN Transistor, 15 A Collector Current

Suppliers

Company
Product
Description
Supplier Links
TRANSISTOR NPN SILICON 850V IC=15A TO-3CASE TF=80NS HIGH VOLTAGE HIGH SPEED SWI - 70215347 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR NPN SILICON 850V IC=15A TO-3CASE TF=80NS HIGH VOLTAGE HIGH SPEED SWI
70215347
TRANSISTOR NPN SILICON 850V IC=15A TO-3CASE TF=80NS HIGH VOLTAGE HIGH SPEED SWI 70215347
Silicon NPN Transistor, 15 A Collector Current

Silicon NPN Transistor, 15 A Collector Current

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE2319 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE2319
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE2319
TRANS NPN 450V 15A TO3

TRANS NPN 450V 15A TO3

Supplier's Site
Bipolar Transistor, Npn, 450V, To-3; Transistor Polarity Nte Electronics - 29C4477 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 450V, To-3; Transistor Polarity Nte Electronics
29C4477
Bipolar Transistor, Npn, 450V, To-3; Transistor Polarity Nte Electronics 29C4477
BIPOLAR TRANSISTOR, NPN, 450V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:15A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 450V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:15A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 70215347 NTE2319 29C4477
Product Name TRANSISTOR NPN SILICON 850V IC=15A TO-3CASE TF=80NS HIGH VOLTAGE HIGH SPEED SWI Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 450V, To-3; Transistor Polarity Nte Electronics
Polarity NPN NPN
Package Type TO-3 TO-3
IC(max) 15000 milliamps 15000 milliamps 15000 milliamps
VCEO 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697436P - RS Components, Ltd.
Specs
Package Type Surface Mount
View Details
50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
5 suppliers
Bipolar Transistor - 276-BCP49 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
VCEO 60 volts
View Details
3 suppliers