onsemi Bipolar Transistors MMBT4403LT1G

Description
PNP transistor,MMBT4403 0.6A
Request a Quote Datasheet
Description
PNP transistor,MMBT4403 0.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 5450387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5450387
Bipolar Transistors 5450387
PNP transistor,MMBT4403 0.6A

PNP transistor,MMBT4403 0.6A

Supplier's Site
Bipolar Transistors - 1453094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453094
Bipolar Transistors 1453094
PNP transistor,MMBT4403 0.6A

PNP transistor,MMBT4403 0.6A

Supplier's Site
Singapore, Singapore
40V 0.6A 300mW SOT-23 Bipolar Transistor
276-MMBT4403LT1G
40V 0.6A 300mW SOT-23 Bipolar Transistor 276-MMBT4403LT1G
PNP BJT Transistor 40V 0.6A 300mW SOT-23 Product overview: MMBT4403LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor 40V 0.6A 300mW SOT-23 Product overview: MMBT4403LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT4403LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4403LT1GOSDKR-ND
Single Bipolar Transistors MMBT4403LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4403LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4403LT1GOSCT-ND
Single Bipolar Transistors MMBT4403LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4403LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4403LT1GOSTR-ND
Single Bipolar Transistors MMBT4403LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT4403LT1G - 023767-MMBT4403LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT4403LT1G
023767-MMBT4403LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT4403LT1G 023767-MMBT4403LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023767-MMBT4403LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 023767-MMBT4403LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
 - MMBT4403LT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
TRANSISTOR; 300MW DISSIPATION; SOT-23 - 70099534 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR; 300MW DISSIPATION; SOT-23
70099534
TRANSISTOR; 300MW DISSIPATION; SOT-23 70099534
TRANSISTOR; 300MW DISSIPATION; SOT-23

TRANSISTOR; 300MW DISSIPATION; SOT-23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT4403LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT4403LT1G
40V 300mW 100@150mA,2V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS

40V 300mW 100@150mA,2V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Rf Transistor, Pnp, -40V, 200Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi - 19M9038 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Pnp, -40V, 200Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi
19M9038
Rf Transistor, Pnp, -40V, 200Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi 19M9038
RF TRANSISTOR, PNP, -40V, 200MHZ, SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

RF TRANSISTOR, PNP, -40V, 200MHZ, SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Transistor, Pnp, -40V, 200Mhz, Sot-23; Transistor Polarity Onsemi - 88H4792 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Pnp, -40V, 200Mhz, Sot-23; Transistor Polarity Onsemi
88H4792
Rf Transistor, Pnp, -40V, 200Mhz, Sot-23; Transistor Polarity Onsemi 88H4792
RF TRANSISTOR, PNP, -40V, 200MHZ, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

RF TRANSISTOR, PNP, -40V, 200MHZ, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -40 V, 200 Mhz, 300 Mw, -600 Ma, 200 Rohs Compliant Onsemi - 72T2537 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -40 V, 200 Mhz, 300 Mw, -600 Ma, 200 Rohs Compliant Onsemi
72T2537
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -40 V, 200 Mhz, 300 Mw, -600 Ma, 200 Rohs Compliant Onsemi 72T2537
Bipolar (BJT) Single Transistor, General Purpose, PNP, -40 V, 200 MHz, 300 mW, -600 mA, 200 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -40 V, 200 MHz, 300 mW, -600 mA, 200 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -40 V, 200 Mhz, 225 Mw, -600 Ma, 30 Rohs Compliant Onsemi - 04X6459 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -40 V, 200 Mhz, 225 Mw, -600 Ma, 30 Rohs Compliant Onsemi
04X6459
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -40 V, 200 Mhz, 225 Mw, -600 Ma, 30 Rohs Compliant Onsemi 04X6459
Bipolar (BJT) Single Transistor, General Purpose, PNP, -40 V, 200 MHz, 225 mW, -600 mA, 30 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -40 V, 200 MHz, 225 mW, -600 mA, 30 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT4403LT1G
Bipolar Transistors - BJT MMBT4403LT1G
Bipolar Transistors - BJT 600mA 40V PNP

Bipolar Transistors - BJT 600mA 40V PNP

Buy Now Datasheet
Single Bipolar Transistors - MMBT4403LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT4403LT1G
Single Bipolar Transistors MMBT4403LT1G
TRANS PNP 40V 0.6A SOT23-3

TRANS PNP 40V 0.6A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT4403LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT4403LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT4403LT1G
TRANS PNP 40V 0.6A SOT23-3

TRANS PNP 40V 0.6A SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 5450387 276-MMBT4403LT1G MMBT4403LT1GOSDKR-ND 023767-MMBT4403LT1G MMBT4403LT1G 70099534 MMBT4403LT1G 19M9038 88H4792 72T2537 MMBT4403LT1G MMBT4403LT1G MMBT4403LT1G
Product Name Bipolar Transistors 40V 0.6A 300mW SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT4403LT1G TRANSISTOR; 300MW DISSIPATION; SOT-23 Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Rf Transistor, Pnp, -40V, 200Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi Rf Transistor, Pnp, -40V, 200Mhz, Sot-23; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -40 V, 200 Mhz, 300 Mw, -600 Ma, 200 Rohs Compliant Onsemi Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP PNP PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23 SOT23 TO-3; SOT23 TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
IC(max) 600 milliamps -600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCEO 40 volts -40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data