Silicon NPN Transistor, High Voltage Video Output, +200°C Operating Junction Temperature
TRANS NPN 160V 0.6A TO92
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70215730 | NTE194 |
| Product Name | TRANSISTOR NPN SILICON 180V IC-0.6A HIGH VOLTAGE AMP HIGH SPEED SWITCH | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-92 | |
| IC(max) | 600 milliamps | 600 milliamps |
| VCEO | 160 volts | 160 volts |
| VCBO | 180 volts |