PNP BJT Transistor, 300V, 500mA, SOT-32 Product overview: MJE350 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE350 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037084-MJE350
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: SOT-32-3
Standard Package: 50
Catalog: PNP Transistors
Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
No: 672142
Power - Max: 20.8W
Voltage - Collector Emitter Breakdown (Max): 300V
Current - Collector (Ic) (Max): 500mA
Transistor Type: PNP
Current - Collector Cutoff (Max): 100µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic Vce: 30 @ 50mA 10V
Alternative Parts (Cross-Reference): MJE350G; MJE350 Lead Free; MJE350;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Automotive, Audio
PNP power transistor,SOT32,MJE
PNP power transistor,SOT32,MJE
Bipolar (BJT) Transistor PNP 300V 500mA 20.8W Through Hole SOT-32-3
TRANS PWR PNP .5A 300V TO225AA
300V 20.8W 30@50mA,10V 500mA PNP SOT-32-3 Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT PNP Medium Power
Bipolar (BJT) Single Transistor, PNP, 300 V, 20.8 W, 500 mA, 30 RoHS Compliant: Yes
TRANSISTOR, PNP, 300V 0.5A SOT-32 PKG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJE350 | 037084-MJE350 | 4864577 | 497-2630-5-ND | MJE350 | MJE350 | MJE350 | 34X0711 | 70013973 |
| Product Name | 300V 500mA Bipolar Transistor | Discrete Semiconductor Products | Bipolar Transistors | Single Bipolar Transistors | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, Pnp, 300 V, 20.8 W, 500 Ma, 30 Rohs Compliant Stmicroelectronics | TRANSISTOR, PNP, 300V 0.5A SOT-32 PKG |
| Polarity | PNP | NPN; PNP | PNP | PNP | PNP; PNP | PNP | PNP | PNP | |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | -500 milliamps | |||||
| VCEO | 300 volts | 300 volts | 300 volts | -300 volts | |||||
| VCBO | 300 volts | ||||||||
| PD | 20800 milliwatts | 20800 milliwatts | 20800 milliwatts |