400V 1A NPN BJT Power Transistor TO-220 Product overview: TIP50G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP50G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 1A 10MHz 2W Through Hole TO-220
NPN power transistor,TIP50 1A
Manufacturer: ON Semiconductor
Win Source Part Number: 084036-TIP50G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT 1A 400V 40W NPN
Bipolar (BJT) Single Transistor, NPN, 400 V, 10 MHz, 40 W, 1 A, 10 RoHS Compliant: Yes
TRANS NPN 400V 1A TO220
TRANS NPN 400V 1A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP50G | TIP50GOS-ND | 1703410 | 084036-TIP50G | TIP50G | 26M4161 | TIP50G | TIP50G | 70100099 |
| Product Name | 400V 1A TO-220 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP50G | Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, Npn, 400 V, 10 Mhz, 40 W, 1 A, 10 Rohs Compliant Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | BIP T0220 NPN 1A 400V |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||||
| VCEO | 400 volts | 400 volts | 400 volts | 400 volts | |||||
| VCBO | 500 volts | 500 volts | |||||||
| fT | 10 MHz |