NTE Electronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE2324

Description
TRANS NPN 800V 8A TO3PML
Description
TRANS NPN 800V 8A TO3PML

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE2324 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE2324
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE2324
TRANS NPN 800V 8A TO3PML

TRANS NPN 800V 8A TO3PML

Supplier's Site
TRANSISTOR NPN SILICON 1500V IC=8A TO-3PML CASE TF=0.1US HIGH VOLTAGE SWITCH - 70215350 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR NPN SILICON 1500V IC=8A TO-3PML CASE TF=0.1US HIGH VOLTAGE SWITCH
70215350
TRANSISTOR NPN SILICON 1500V IC=8A TO-3PML CASE TF=0.1US HIGH VOLTAGE SWITCH 70215350
One Watt High Voltage Transistor, TO-92, PNP, 1.0 W, -55 to +150°C Operating Temperature

One Watt High Voltage Transistor, TO-92, PNP, 1.0 W, -55 to +150°C Operating Temperature

Supplier's Site
Bipolar Transistor, Npn, 800V, To-3Pml; Transistor Polarity Nte Electronics - 06M7387 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 800V, To-3Pml; Transistor Polarity Nte Electronics
06M7387
Bipolar Transistor, Npn, 800V, To-3Pml; Transistor Polarity Nte Electronics 06M7387
BIPOLAR TRANSISTOR, NPN, 800V, TO-3PML; Transistor Polarity:NPN; Collector Emitter Voltage Max:800V; Continuous Collector Current:8A; Power Dissipation:70W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 800V, TO-3PML; Transistor Polarity:NPN; Collector Emitter Voltage Max:800V; Continuous Collector Current:8A; Power Dissipation:70W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NTE2324 70215350 06M7387
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANSISTOR NPN SILICON 1500V IC=8A TO-3PML CASE TF=0.1US HIGH VOLTAGE SWITCH Bipolar Transistor, Npn, 800V, To-3Pml; Transistor Polarity Nte Electronics
Packing Method Bag
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps
VCEO 800 volts 800 volts 800 volts
Polarity NPN NPN
Package Type TO-3 TO-3
Unlock Full Specs
to access all available technical data