BIPOLAR TRANSISTOR, PNP, -140V, TO-3P; Transistor Polarity:PNP; Collector Emitter Voltage Max:140V; Continuous Collector Current:12A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
TRANS PNP 140V 12A TO3P
Silicon Complementaryyy Transistors
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 42M2418 | NTE37 | 70215714 |
| Product Name | Bipolar Transistor, Pnp, -140V, To-3P; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | T-PNP SI PWR AMP HI SP SW |
| Polarity | PNP | PNP | |
| Package Type | TO-3 | TO-3 | |
| IC(max) | 12000 milliamps | 12000 milliamps | 12000 milliamps |
| VCEO | 140 volts | 140 volts | 140 volts |
| PD | 100000 milliwatts | 100000 milliwatts |