onsemi 60V 8A 75W Bipolar Transistor 2N6043G

Description
NPN Darlington Transistor 60V 8A 75W TO-220AB Product overview: 2N6043G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, 75W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, 75W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6043G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Darlington Transistor 60V 8A 75W TO-220AB Product overview: 2N6043G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, 75W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, 75W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6043G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 8A 75W Bipolar Transistor
276-2N6043G
60V 8A 75W Bipolar Transistor 276-2N6043G
NPN Darlington Transistor 60V 8A 75W TO-220AB Product overview: 2N6043G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, 75W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, 75W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6043G can be used for catalog matching and distributor lookup.

NPN Darlington Transistor 60V 8A 75W TO-220AB Product overview: 2N6043G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, 75W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, 75W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6043G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1844152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844152
Bipolar Transistors 1844152
BIP T0220 NPN 8A 60V

BIP T0220 NPN 8A 60V

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N6043G - 1003978-2N6043G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6043G
1003978-2N6043G
TRANSISTORS - Transistors (BJT) - Single - 2N6043G 1003978-2N6043G
Manufacturer: ON Semiconductor Win Source Part Number: 1003978-2N6043G Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 2V @ 16mA, 4A Collector Cut-off Current(Max): 20μA Typical Gain (hFE) (Min): 1000 @ 4A, 4V Maximum Power Dissipation: 75W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1003978-2N6043G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2V @ 16mA, 4A
Collector Cut-off Current(Max): 20μA
Typical Gain (hFE) (Min): 1000 @ 4A, 4V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2N6043GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6043GOS-ND
Single Bipolar Transistors 2N6043GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 8A 75W Through Hole TO-220

Bipolar (BJT) Transistor NPN - Darlington 60V 8A 75W Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
2N6043G
Darlington Transistors 2N6043G
Darlington Transistors 8A 60V Bipolar Power NPN

Darlington Transistors 8A 60V Bipolar Power NPN

Buy Now Datasheet
TRANSISTOR, NPN, 8A, 60V, T0-220 PKG - 70099772 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR, NPN, 8A, 60V, T0-220 PKG
70099772
TRANSISTOR, NPN, 8A, 60V, T0-220 PKG 70099772
TRANSISTOR, NPN, 8A, 60V, T0-220 PKG

TRANSISTOR, NPN, 8A, 60V, T0-220 PKG

Supplier's Site
ON SEMICONDUCTOR - 2N6043G - DARLINGTON TRANSISTOR, NPN, 60V TO-220 - 598-2N6043G - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR - 2N6043G - DARLINGTON TRANSISTOR, NPN, 60V TO-220
598-2N6043G
ON SEMICONDUCTOR - 2N6043G - DARLINGTON TRANSISTOR, NPN, 60V TO-220 598-2N6043G
ON SEMICONDUCTOR - 2N6043G - DARLINGTON TRANSISTOR, NPN, 60V TO-220

ON SEMICONDUCTOR - 2N6043G - DARLINGTON TRANSISTOR, NPN, 60V TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6043G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6043G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6043G
TRANS NPN DARL 60V 8A TO220

TRANS NPN DARL 60V 8A TO220

Supplier's Site
Darlington Transistor, Npn, 60V To-220; Transistor Polarity Onsemi - 42K3166 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 60V To-220; Transistor Polarity Onsemi
42K3166
Darlington Transistor, Npn, 60V To-220; Transistor Polarity Onsemi 42K3166
DARLINGTON TRANSISTOR, NPN, 60V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:8A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 60V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:8A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 60V, To-220-3; Transistor Polarity Onsemi - 82Y7713 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 60V, To-220-3; Transistor Polarity Onsemi
82Y7713
Transistor, Bipol, Npn, 60V, To-220-3; Transistor Polarity Onsemi 82Y7713
TRANSISTOR, BIPOL, NPN, 60V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:-; Power Dissipation Pd:75W; DC Collector Current:8A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 60V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:-; Power Dissipation Pd:75W; DC Collector Current:8A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors Transistors
Product Number 276-2N6043G 1844152 1003978-2N6043G 2N6043GOS-ND 2N6043G 70099772 598-2N6043G 2N6043G 42K3166 82Y7713
Product Name 60V 8A 75W Bipolar Transistor Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N6043G Single Bipolar Transistors Darlington Transistors TRANSISTOR, NPN, 8A, 60V, T0-220 PKG ON SEMICONDUCTOR - 2N6043G - DARLINGTON TRANSISTOR, NPN, 60V TO-220 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistor, Npn, 60V To-220; Transistor Polarity Onsemi Transistor, Bipol, Npn, 60V, To-220-3; Transistor Polarity Onsemi
Polarity NPN NPN NPN; NPN - Darlington NPN NPN NPN; NPN NPN NPN
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
VCBO 60 volts
PD 75000 milliwatts 75000 milliwatts 75000 milliwatts 75000 milliwatts
Unlock Full Specs
to access all available technical data