onsemi 80V 5A 65W TO-220 Bipolar Transistor TIP126G

Description
PNP Darlington BJT, 80V, 5A, 65W, TO-220 Product overview: TIP126G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, 65W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, 65W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP126G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP Darlington BJT, 80V, 5A, 65W, TO-220 Product overview: TIP126G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, 65W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, 65W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP126G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 5A 65W TO-220 Bipolar Transistor
276-TIP126G
80V 5A 65W TO-220 Bipolar Transistor 276-TIP126G
PNP Darlington BJT, 80V, 5A, 65W, TO-220 Product overview: TIP126G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, 65W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, 65W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP126G can be used for catalog matching and distributor lookup.

PNP Darlington BJT, 80V, 5A, 65W, TO-220 Product overview: TIP126G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, 65W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, 65W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP126G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - TIP126GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP126GOS-ND
Single Bipolar Transistors TIP126GOS-ND
Bipolar (BJT) Transistor PNP - Darlington 80V 5A 2W Through Hole TO-220

Bipolar (BJT) Transistor PNP - Darlington 80V 5A 2W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP126G - 032179-TIP126G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP126G
032179-TIP126G
TRANSISTORS - Transistors (BJT) - Single - TIP126G 032179-TIP126G
Manufacturer: ON Semiconductor Win Source Part Number: 032179-TIP126G Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 4V @ 20mA, 5A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 1000 @ 3A, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 032179-TIP126G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 4V @ 20mA, 5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 1000 @ 3A, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BIP T0220 PNP 8A 80V - 70100083 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 PNP 8A 80V
70100083
BIP T0220 PNP 8A 80V 70100083
BIP T0220 PNP 8A 80V

BIP T0220 PNP 8A 80V

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP126G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP126G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP126G
TRANS PNP DARL 80V 5A TO220

TRANS PNP DARL 80V 5A TO220

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
TIP126G
Darlington Transistors TIP126G
Darlington Transistors BIP PNP 8A 80V

Darlington Transistors BIP PNP 8A 80V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors
Product Number 276-TIP126G TIP126GOS-ND 032179-TIP126G 70100083 TIP126G TIP126G
Product Name 80V 5A 65W TO-220 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP126G BIP T0220 PNP 8A 80V Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors
Polarity PNP PNP PNP; PNP - Darlington PNP
IC(max) 5000 milliamps 5000 milliamps
VCEO 80 volts 80 volts
VCBO 80 volts
fT 4 MHz
Unlock Full Specs
to access all available technical data