onsemi Single Bipolar Transistors MJ21193G

Description
Bipolar (BJT) Transistor PNP 250V 16A 4MHz 250W Through Hole TO-204 (TO-3)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 250V 16A 4MHz 250W Through Hole TO-204 (TO-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJ21193GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ21193GOS-ND
Single Bipolar Transistors MJ21193GOS-ND
Bipolar (BJT) Transistor PNP 250V 16A 4MHz 250W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor PNP 250V 16A 4MHz 250W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Singapore, Singapore
250V 16A Bipolar Transistor
276-MJ21193G
250V 16A Bipolar Transistor 276-MJ21193G
PNP BJT 250V 16A TO-204 Power Transistor Product overview: MJ21193G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ21193G can be used for catalog matching and distributor lookup.

PNP BJT 250V 16A TO-204 Power Transistor Product overview: MJ21193G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ21193G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 8624979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8624979
Bipolar Transistors 8624979
onsemi MJ21193G Transistor

onsemi MJ21193G Transistor

Supplier's Site
Bipolar Transistors - 1250066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1250066
Bipolar Transistors 1250066
onsemi MJ21193G Transistor

onsemi MJ21193G Transistor

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MJ21193G - 1223598-MJ21193G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ21193G
1223598-MJ21193G
TRANSISTORS - Transistors (BJT) - Single - MJ21193G 1223598-MJ21193G
Manufacturer: ON Semiconductor Win Source Part Number: 1223598-MJ21193G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 250W Transistor Type: PNP Frequency - Transition: 4MHz Family Name: MJ21193 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 16A Voltage - Collector Emitter Breakdown (Maximum): 250V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 3.2A, 16A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 8A, 5V Alternative Parts (Cross-Reference): NTE68; MJ15025; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1223598-MJ21193G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 250W
Transistor Type: PNP
Frequency - Transition: 4MHz
Family Name: MJ21193
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 3.2A, 16A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 8A, 5V
Alternative Parts (Cross-Reference): NTE68; MJ15025;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Industrial

Buy Now Datasheet
Single Bipolar Transistors - MJ21193G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJ21193G
Single Bipolar Transistors MJ21193G
TRANS PNP 250V 16A TO204

TRANS PNP 250V 16A TO204

Supplier's Site Datasheet
BIP T03 PNP 16A 250V, PB FREE - 70099998 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 PNP 16A 250V, PB FREE
70099998
BIP T03 PNP 16A 250V, PB FREE 70099998
BIP T03 PNP 16A 250V, PB FREE

BIP T03 PNP 16A 250V, PB FREE

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ21193G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ21193G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ21193G
TRANS PNP 250V 16A TO204

TRANS PNP 250V 16A TO204

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJ21193G
Bipolar Transistors - BJT MJ21193G
Bipolar Transistors - BJT 16A 250V 250W PNP

Bipolar Transistors - BJT 16A 250V 250W PNP

Buy Now Datasheet
Bipolar Transistor, Pnp, -250V To-3; Transistor Polarity Onsemi - 26K4522 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -250V To-3; Transistor Polarity Onsemi
26K4522
Bipolar Transistor, Pnp, -250V To-3; Transistor Polarity Onsemi 26K4522
BIPOLAR TRANSISTOR, PNP, -250V TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -250V TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Audio, Pnp, 250 V, 4 Mhz, 250 W, 16 A, 75 Rohs Compliant Onsemi - 38K5647 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Audio, Pnp, 250 V, 4 Mhz, 250 W, 16 A, 75 Rohs Compliant Onsemi
38K5647
Bipolar (Bjt) Single Transistor, Audio, Pnp, 250 V, 4 Mhz, 250 W, 16 A, 75 Rohs Compliant Onsemi 38K5647
Bipolar (BJT) Single Transistor, Audio, PNP, 250 V, 4 MHz, 250 W, 16 A, 75 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Audio, PNP, 250 V, 4 MHz, 250 W, 16 A, 75 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJ21193GOS-ND 276-MJ21193G 8624979 1223598-MJ21193G MJ21193G 70099998 MJ21193G MJ21193G 26K4522 38K5647
Product Name Single Bipolar Transistors 250V 16A Bipolar Transistor Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJ21193G Single Bipolar Transistors BIP T03 PNP 16A 250V, PB FREE Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Transistor, Pnp, -250V To-3; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Audio, Pnp, 250 V, 4 Mhz, 250 W, 16 A, 75 Rohs Compliant Onsemi
Polarity PNP PNP PNP PNP PNP; PNP PNP PNP PNP
Package Type TO-3; TO-204AA, TO-3 To-204aa TO-3; SOT3 TO-204AA, TO-3 TO-204AA (TO-3) TO-3 TO-3
IC(max) 16000 milliamps 16000 milliamps 16000 milliamps 16000 milliamps 16000 milliamps
VCEO 250 volts 250 volts 250 volts 250 volts 250 volts
VCBO 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Bipolar Transistor Arrays - BC857SH6433XTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
3 suppliers
Bipolar Transistors - 1222362 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details