AUDIO POWER TRANSISTOR, PNP, -80V, TO-66; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:-RoHS Compliant: Yes
Silicon Transistor Audio Power Output, PNP Transistor Type, 80 V Collector to Emitter Voltage
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 55R1311 | 70214624 |
| Product Name | Audio Power Transistor, Pnp, -80V, To-66; Transistor Polarity Nte Electronics | TRANSISTOR PNP SILICON 90V IC=4A TO-66 CASE AUDIO POWER OUTPUT |
| Transistor Type | Audio Power Transistor, Pnp, -80V, To-66; Transistor Polarity Nte Electronics | |
| Polarity | PNP | PNP |
| Package Type | TO-3 | TO-66 |
| IC(max) | 4000 milliamps | |
| VCEO | 80 volts |