TRANS PNP DARL 100V 10A TO3PN
Silicon Complementary Transistor
DARLINGTON TRANSISTOR, PNP, -100V TO-218; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | NTE271 | 70214628 | 29C5291 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR PNP SILICON DARLINGTON 100V IC=10A TO-3P CASE COMPLEMENT TO NTE269 | Darlington Transistor, Pnp, -100V To-218; Transistor Polarity Nte Electronics |
| Packing Method | Bag | ||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps |
| VCEO | 100 volts | 100 volts | 100 volts |
| Polarity | PNP | PNP | |
| Package Type | TO-218 | TO-3 |