TRANS NPN DARL 400V 50A TO3
BIPOLAR TRANSISTOR, NPN, 400V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:50A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
BIPOLAR TRANSISTOR, NPN, 400V, TO-3; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:250W; DC COLLECTOR CURRENT:50A; DC CURRENT GAIN HFE:25HFE; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
NTE Semiconductors NTE99
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | NTE99 | 06M7520 | 18753823 | 70214724 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 400V, To-3; Transistor Polarity Nte Electronics | Transistor | T-NPN SI-PWR DARL HV AMP |
| Packing Method | Bag | |||
| IC(max) | 50000 milliamps | 50000 milliamps | ||
| VCEO | 400 volts | 400 volts | ||
| Polarity | NPN | NPN |