TRANS PNP 60V 0.6A TO18
Silicon Complementary Transistor, PNP Transistor Type, 60 V Collector to Emitter Voltage
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE159M | 70215945 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR PNP SILICON 60V IC 0.6A TO-18 LOW NOISEAUDIO AMP |
| Packing Method | Bag | |
| IC(max) | 600 milliamps | 600 milliamps |
| VCEO | 60 volts | 60 volts |
| Polarity | PNP | |
| Package Type | TO-18 |