RF TRANSISTOR, NPN, 600mV, 70MHZ; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Transition Frequency:70MHz; Power Dissipation:1.5W; Continuous Collector Current:100mA; No. of Pins:3Pins; DC Current Gain hFE Min:200hFE RoHS Compliant: Yes
RF TRANS NPN 300V 70MHZ TO126
Silicon Complementary Transistor, High Voltage for Video Output, 300 V Collector to Emitter Voltage
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 06M7402 | NTE2501 | 70214597 |
| Product Name | Rf Transistor, Npn, 600Mv, 70Mhz; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR NPN SILICON 300V IC=0.1A TO-126ML CASE HIGH VOLTAGE VIDEO OUTPUT COMP |
| Transistor Type | Rf Transistor, Npn, 600Mv, 70Mhz; Transistor Polarity Nte Electronics | ||
| Polarity | NPN | NPN | |
| Package Type | TO-3 | TO-126ML | |
| Operating Frequency | 70 MHz | 70 MHz | |
| Packing Method | Bag |