TRANS NPN 800V 12A TO3P
No PNP Silicon High Voltage Transistor, TO-92 Package, -500 mADC Collector Current
BIPOLAR TRANSISTOR, NPN, 800V; Transistor Polarity:NPN; Collector Emitter Voltage Max:800V; Continuous Collector Current:12A; Power Dissipation:2.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:15MHz RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE2309 | 70215941 | 29C5279 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR NPN SILICON 900V IC=6A TO-3PCASE TF=0.7US HIGH VOLTAGE HIGH SPEED SW | Bipolar Transistor, Npn, 800V; Transistor Polarity Nte Electronics |
| Packing Method | Bag | ||
| IC(max) | 12000 milliamps | 12000 milliamps | 12000 milliamps |
| VCEO | 800 volts | 800 volts | 800 volts |
| Polarity | NPN | NPN | |
| Package Type | TO-3 | TO-3 |