onsemi Single Bipolar Transistors MJ802G

Description
Bipolar (BJT) Transistor NPN 90V 30A 2MHz 200W Through Hole TO-204 (TO-3)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 90V 30A 2MHz 200W Through Hole TO-204 (TO-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJ802GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ802GOS-ND
Single Bipolar Transistors MJ802GOS-ND
Bipolar (BJT) Transistor NPN 90V 30A 2MHz 200W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN 90V 30A 2MHz 200W Through Hole TO-204 (TO-3)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJ802G - 003584-MJ802G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ802G
003584-MJ802G
TRANSISTORS - Transistors (BJT) - Single - MJ802G 003584-MJ802G
Manufacturer: ON Semiconductor Win Source Part Number: 003584-MJ802G Packaging: Tray Mounting: Through Hole Frequency - Transition: 2MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 90V Max Vce (sat): 800mV @ 750mA, 7.5A Collector Cut-off Current(Max): 1mA (ICBO) Typical Gain (hFE) (Min): 25 @ 7.5A, 2V Maximum Power Dissipation: 200W

Manufacturer: ON Semiconductor
Win Source Part Number: 003584-MJ802G
Packaging: Tray
Mounting: Through Hole
Frequency - Transition: 2MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 90V
Max Vce (sat): 800mV @ 750mA, 7.5A
Collector Cut-off Current(Max): 1mA (ICBO)
Typical Gain (hFE) (Min): 25 @ 7.5A, 2V
Maximum Power Dissipation: 200W

Buy Now Datasheet
Bipolar Transistors - 8624972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8624972
Bipolar Transistors 8624972
BJT,NPN,30A,90V,TO-2 04-2

BJT,NPN,30A,90V,TO-204-2

Supplier's Site
Bipolar Transistors - 1250069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1250069
Bipolar Transistors 1250069
BJT,NPN,30A,90V,TO-2 04-2

BJT,NPN,30A,90V,TO-204-2

Supplier's Site
Singapore, Singapore
30A 90V Bipolar Transistor
276-MJ802G
30A 90V Bipolar Transistor 276-MJ802G
30A 90V NPN BJT Power Transistor, TO-204 Product overview: MJ802G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 90V. Search-friendly keywords include transistor, BJT, switching, amplification, 30A, 90V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ802G can be used for catalog matching and distributor lookup.

30A 90V NPN BJT Power Transistor, TO-204 Product overview: MJ802G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 90V. Search-friendly keywords include transistor, BJT, switching, amplification, 30A, 90V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ802G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Npn, 90V To-204; Transistor Polarity Onsemi - 26K4528 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 90V To-204; Transistor Polarity Onsemi
26K4528
Bipolar Transistor, Npn, 90V To-204; Transistor Polarity Onsemi 26K4528
BIPOLAR TRANSISTOR, NPN, 90V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:90V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 90V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:90V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHzRoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 90V; Transistor Polarity Onsemi - 82Y7009 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 90V; Transistor Polarity Onsemi
82Y7009
Transistor, Bipol, Npn, 90V; Transistor Polarity Onsemi 82Y7009
TRANSISTOR, BIPOL, NPN, 90V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:90V; Transition Frequency ft:2MHz; Power Dissipation Pd:200W; DC Collector Current:30A; DC Current Gain hFE:25hFE; Transistor Case Style:TO-204;RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 90V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:90V; Transition Frequency ft:2MHz; Power Dissipation Pd:200W; DC Collector Current:30A; DC Current Gain hFE:25hFE; Transistor Case Style:TO-204;RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 18706826 - Radwell International
Willingboro, NJ, United States
Transistor
18706826
Transistor 18706826
TRANSISTOR, BIPOLAR, NPN, SINGLE, 90V, 30A, 200W, 2MHZ, TO-204-2. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, BIPOLAR, NPN, SINGLE, 90V, 30A, 200W, 2MHZ, TO-204-2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ802G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ802G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ802G
TRANS NPN 90V 30A TO204

TRANS NPN 90V 30A TO204

Supplier's Site
BIP T03 NPN 30A 90V FG, LEAD-FREE - 70100001 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 NPN 30A 90V FG, LEAD-FREE
70100001
BIP T03 NPN 30A 90V FG, LEAD-FREE 70100001
BIP T03 NPN 30A 90V FG, LEAD-FREE

BIP T03 NPN 30A 90V FG, LEAD-FREE

Supplier's Site
Single Bipolar Transistors - MJ802G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJ802G
Single Bipolar Transistors MJ802G
TRANS NPN 90V 30A TO204

TRANS NPN 90V 30A TO204

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJ802G
Bipolar Transistors - BJT MJ802G
Bipolar Transistors - BJT 30A 90V 200W NPN

Bipolar Transistors - BJT 30A 90V 200W NPN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJ802GOS-ND 003584-MJ802G 8624972 276-MJ802G 26K4528 82Y7009 18706826 MJ802G 70100001 MJ802G MJ802G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJ802G Bipolar Transistors 30A 90V Bipolar Transistor Bipolar Transistor, Npn, 90V To-204; Transistor Polarity Onsemi Transistor, Bipol, Npn, 90V; Transistor Polarity Onsemi Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) BIP T03 NPN 30A 90V FG, LEAD-FREE Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type TO-3; TO-204AA, TO-3 TO-3; SOT3; TO-3 To-204aa TO-3 TO-3 TO-204AA (TO-3) TO-204AA, TO-3
Number of units in IC 1
IC(max) 30000 milliamps 30000 milliamps 30000 milliamps 30000 milliamps 30000 milliamps
VCEO 90 volts 90 volts 90 volts 100 volts 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BB5000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 100 milliamps
VCEO 45 volts
View Details
Bipolar Transistors - 1219995 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details