Silicon Complementaryyy Transistor, Video Output for HDTV, NPN, 120 V Collector to Emitter Voltage
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 70215896 |
| Product Name | TRANSISTOR NPN SILICON 120V IC=0.3A TO-126ML CASE VIDEO OUTPUT FOR HDTV COMP'L T |
| Polarity | NPN |
| Package Type | TO-126ML |
| IC(max) | 300 milliamps |
| VCEO | 120 volts |