TRANS PNP 80V 10A TO220
Silicon Complementary Transistors
BIPOLAR TRANSISTOR, PNP -80V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:10A; Power Dissipation Pd:50W; DC Current Gain hFE:60hFE; No. of Pins:3Pins; Transistor Mounting:Through Hole RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE378 | 70215766 | 21M5162 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | T-PNP SI PWR DRIVER PO | Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Nte Electronics |
| Packing Method | Bag | ||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps |
| VCEO | 80 volts | 80 volts | |
| Polarity | PNP | PNP |