BIPOLAR TRANSISTOR, PNP, -90V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:90V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:8MHzRoHS Compliant: Yes
Silicon PNP Complementaryyy Transistors
TRANS PNP 90V 4A TO220
| Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 29C4446 | 70214891 | NTE153 |
| Product Name | Bipolar Transistor, Pnp, -90V, To-220; Transistor Polarity Nte Electronics | TRANSISTOR PNP SILICON 90V IC=4A TO-220AUDIO POWER AMP MEDIUM SPEED SWITCH | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-3; TO-220 | TO-220 | |
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps |
| VCEO | 90 volts | 90 volts | 90 volts |
| PD | 40000 milliwatts | 40000 milliwatts |